EN
  • EN
  • DE

KVR1066D3N7/1G

Part No KVR1066D3N7/1G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1066 128Mx64 UDIMM CL7 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949671-KVR1066D3N7/1G
Series *
Ultra Librarian 3D Model Ultra Librarian KVR1066D3N7/1G CAD Model

Description

The Kingston ValueRAM KVR1066D3N7/1G is a 1GB DDR3 1066MHz Non-ECC Unbuffered DIMM memory module. This module is designed to provide a cost-effective and reliable memory upgrade for desktop PCs. It adheres to industry standards, ensuring compatibility and performance for a wide range of systems.

Applications

  • Desktop PCs requiring DDR3 memory
  • General computing tasks
  • Home and office applications
  • Systems needing a basic memory upgrade

Features

  • Capacity: 1GB
  • Memory Type: DDR3
  • Speed: 1066MHz (PC3-8500)
  • Form Factor: DIMM (240-pin)
  • Error Correction: Non-ECC
  • Rank: Single or Dual Rank (depending on the specific module)
  • Voltage: 1.5V

Benefits

  • Cost-Effective Upgrade: Provides a budget-friendly way to improve system performance.
  • Increased System Performance: Enhances overall system responsiveness and speed for everyday tasks.
  • Easy Installation: Standard DIMM form factor allows for simple installation.
  • Reliable Performance: Kingston ValueRAM is known for its reliability and stability.
  • Wide Compatibility: Designed to be compatible with a wide range of desktop PCs supporting DDR3 memory.

Additional Details

This Kingston ValueRAM module is tested to ensure compatibility and reliability. It meets industry standards for DDR3 memory. Before purchasing, verify that your system supports DDR3 1066MHz memory and the correct DIMM form factor. It is a Non-ECC (Error-Correcting Code) module, making it suitable for general consumer desktop applications where data integrity is not as critical as in server environments. Designed for ease of installation and improved overall system responsiveness in typical computer use cases.

You May Also Be Interested in

Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Micron Technology Inc.
DDR5-5600 2Gx64 SODIMM 1Rx8 (16GB)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess