EN
  • EN
  • DE

KTD-PE424S8/8G

Part No KTD-PE424S8/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2400T 1Gx72 ECC Reg/RDIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946965-KTD-PE424S8/8G
Series *
Ultra Librarian 3D Model Ultra Librarian KTD-PE424S8/8G CAD Model

Description

The Kingston KTD-PE424S8/8G is an 8GB DDR4 2400MHz ECC Unbuffered DIMM. This memory module is designed for use in servers and workstations that require high performance and reliability. It features Error-Correcting Code (ECC) which detects and corrects single-bit errors, ensuring data integrity. The unbuffered design allows for faster data access compared to registered memory.

Applications:

  • Servers
  • Workstations
  • High-performance computing
  • Data centers

Features:

  • 8GB Capacity
  • DDR4 Technology
  • 2400MHz Clock Speed
  • ECC Unbuffered DIMM (UDIMM)
  • 288-Pin DIMM
  • 1.2V Voltage
  • Gold-plated contacts

Benefits:

  • Improved system stability due to ECC error correction
  • Increased data integrity, preventing data corruption
  • Faster data access compared to registered memory
  • Higher memory bandwidth for improved performance
  • Reliable performance in demanding server and workstation environments

Technical Specifications:

Capacity: 8GB
Memory Type: DDR4
Speed: 2400MHz (PC4-19200)
Error Correction: ECC
Buffer Type: Unbuffered
Pin Count: 288-Pin
Voltage: 1.2V
CAS Latency: Typically CL17

This memory module is a suitable upgrade for systems that are compatible with DDR4 ECC Unbuffered DIMMs. Check your system's documentation to ensure compatibility before purchasing.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess