EN
  • EN
  • DE

KTA-MB1600/8G

Part No KTA-MB1600/8G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 SODIMM (8GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947527-KTA-MB1600/8G
Series *
Ultra Librarian 3D Model Ultra Librarian KTA-MB1600/8G CAD Model

Description

The KTA-MB1600/8G is an 8GB DDR3 1600MHz memory module manufactured by Kingston Technology. It is designed for use in laptops and other small form-factor computing devices. This memory module provides a significant performance boost compared to older DDR2 or DDR memory, enabling faster application loading, smoother multitasking, and improved overall system responsiveness.

Applications

  • Laptop computers
  • Notebook computers
  • Small form-factor desktops
  • All-in-one PCs
  • Embedded systems

Features

  • 8GB capacity
  • DDR3 technology
  • 1600MHz clock speed
  • SODIMM form factor (204-pin)
  • Low voltage operation (1.35V or 1.5V, depending on the specific revision)
  • Unbuffered
  • Non-ECC

Benefits

  • Increased System Performance: The 8GB capacity allows for running multiple applications simultaneously and handling large datasets with ease.
  • Faster Data Transfer Rates: The 1600MHz clock speed provides faster data transfer rates compared to slower DDR3 modules.
  • Improved Multitasking: The ample memory capacity enables smoother multitasking and reduces the likelihood of system slowdowns.
  • Reduced Power Consumption: Low voltage operation (depending on revision) helps to extend battery life in laptops and reduce overall system power consumption.
  • Easy Installation: The SODIMM form factor allows for easy installation in compatible laptops and small form-factor devices.

Technical Specifications

The KTA-MB1600/8G is a PC3-12800 (DDR3-1600) SODIMM module. It operates at a clock speed of 1600MHz and has a CAS latency (CL) typically of 11. It requires a voltage of 1.35V (DDR3L) or 1.5V (standard DDR3), depending on the specific revision. The module is non-ECC and unbuffered. It conforms to the JEDEC standards for DDR3 SODIMM modules. The dimensions are approximately 67.6mm x 30mm.

The KTA-MB1600/8G provides a cost-effective way to upgrade the memory capacity and improve the performance of compatible laptops and small form-factor computing devices. Its DDR3 technology and 1600MHz clock speed deliver faster data transfer rates and improved system responsiveness for a variety of applications.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 200 512GB
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess