EN
  • EN
  • DE

KSM29RS4/16HDR

Part No KSM29RS4/16HDR
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-2933Y 2Gx72 ECC Reg/RDIMM 1Rx4 (16GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946304-KSM29RS4/16HDR
Series *
Ultra Librarian 3D Model Ultra Librarian KSM29RS4/16HDR CAD Model

Description

The Kingston KSM29RS4/16HDR is a 16GB DDR4 2933MHz ECC Registered DIMM. It's designed for servers and high-performance workstations requiring high capacity, high speed, and reliable memory with error correction capabilities. The ECC Registered design enhances data integrity and stability, making it ideal for mission-critical applications.

Applications:

  • Servers
  • High-performance workstations
  • Data centers
  • Cloud computing environments
  • Virtualization

Features:

  • 16GB capacity
  • DDR4 technology
  • 2933MHz memory speed
  • ECC (Error Correcting Code) for detecting and correcting data errors
  • Registered DIMM (RDIMM) for enhanced stability and signal integrity
  • 288-pin DIMM form factor
  • 1.2V low voltage operation

Benefits:

  • Improved data integrity and system stability
  • Increased system performance due to high memory speed and capacity
  • Reduced risk of data corruption and system crashes
  • Lower power consumption compared to older DDR standards
  • Enhanced reliability for mission-critical applications

Additional Details:

The KSM29RS4/16HDR operates at a low voltage of 1.2V, contributing to reduced power consumption and heat generation. It adheres to JEDEC standards for DDR4 memory, ensuring compatibility with a wide range of server and workstation platforms. The registered design includes a register between the DRAM modules and the memory controller, which helps to stabilize signals and improve overall system reliability, especially at higher memory speeds and capacities. The ECC functionality detects and corrects single-bit errors, preventing data corruption and system downtime. The 288-pin DIMM form factor is standard for DDR4, making it compatible with modern server and workstation motherboards.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess