EN
  • EN
  • DE

IKKP200C/16GB

Part No IKKP200C/16GB
Manufacturer Kingston
Catalog Memory Cards
Description 16GB USB 3.2 Gen 1 IronKey Keypad 200 Type-C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461527-IKKP200C/16GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 16 GB
Memory Type FLASH
Type USB 3.0
Speed - Read 145MB/s
Speed - Write 115MB/s
Operating Temperature 0°C ~ 50°C
Size / Dimension 74.00mm L x 18.00mm W x 8.00mm H
Ultra Librarian 3D Model Ultra Librarian IKKP200C/16GB CAD Model

Description

Elevating the standards for secure portable storage, the IKKP200C/16GB from Kingston Retail merges high capacity storage with advanced security features. This 16GB USB 3.2 Gen 1 flash drive encompasses swift data transfer capabilities alongside a sophisticated IronKey Keypad 200 Type-C interface. The implementation of a Type-C connector ensures broad compatibility with the latest tech devices, while the device also supports legacy systems. Security is paramount with the inclusion of a built-in alphanumeric keypad, enabling users to safeguard their data with a personalized PIN. The drive utilizes state-of-the-art encryption to protect data, suitable for professionals and individuals demanding high security for their digital information. The sturdy design of the IKKP200C/16GB guarantees durability and resilience, ensuring the safety of your data in physically demanding situations.

You May Also Be Interested in

Kingston
EMMC 5.1 (HS400) 153B 16GB -25C
Need more? Email Us
WAGO Corporation
MEMORY CARD SD 2GB SLC
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Kingston
Memory Cards 16GB microSDHC Industrial C10 A1 pSLC Card + SD Adapter
Lowest to $73.6488
Tripp Lite
USB-C MEMORY CARD READER, 2-IN-1
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
ATP Electronics, Inc.
MEM CARD MICROSD 8GB CLSS 10 MLC
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 128MB SLC
Need more? Email Us
Swissbit NA Inc.
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess