EN
  • EN
  • DE

HX436C17PB4AK2/16

Part No HX436C17PB4AK2/16
Manufacturer Kingston
Catalog Memory - Modules
Description DDR4-3600 1Gx64x2 UDIMM HyperX Kit (16GB 2x8G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 946175-HX436C17PB4AK2/16
Series *
Ultra Librarian 3D Model Ultra Librarian HX436C17PB4AK2/16 CAD Model

Description

The Kingston HX436C17PB4AK2/16 is a 16GB (2x8GB) kit of HyperX Fury Black DDR4-3600 CL17 SDRAM memory modules. It is designed for high-performance gaming, content creation, and overclocking. The modules feature a sleek black heat spreader and are XMP-ready for easy overclocking.

Applications

  • Gaming PCs
  • High-Performance Workstations
  • Content Creation (video editing, graphic design)
  • Overclocking

Features

  • 16GB (2x8GB) kit
  • DDR4 Technology
  • 3600MHz Speed
  • CL17 Latency
  • Black Heat Spreader
  • XMP-Ready
  • Plug N Play functionality at lower speeds

Benefits

  • Improved Gaming Performance: High speed and low latency provide a smoother and more responsive gaming experience.
  • Faster Content Creation: Increased memory capacity and speed allows for faster rendering, video editing, and graphic design.
  • Easy Overclocking: XMP-ready profiles enable easy and stable overclocking for enhanced performance.
  • Stylish Design: The black heat spreader adds a sleek and modern look to your system.
  • Reliable Performance: Kingston's reputation for quality ensures reliable and long-lasting performance.

Technical Specifications

The HX436C17PB4AK2/16 kit consists of two 8GB DDR4 DIMMs operating at a speed of 3600MHz. The CAS latency is CL17. The modules operate at a voltage of 1.2V, which helps to reduce power consumption and heat generation. The modules are compatible with Intel and AMD platforms that support DDR4 memory. The XMP profiles allow for easy overclocking to the rated speed and timings. The heat spreader helps to dissipate heat and keep the modules running cool, even under heavy loads.

The Kingston HyperX Fury Black DDR4 memory kit is an excellent choice for users looking to upgrade their system's performance. Its high speed, low latency, and XMP-ready profiles make it ideal for gaming, content creation, and overclocking.

You May Also Be Interested in

Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 3Gx64 UDIMM FURY Renegade (24GB)
Need more? Email Us
G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (64GB 2x32G) BK CL30
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess