EN
  • EN
  • DE

HX318C10FR/4

Part No HX318C10FR/4
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1866 512Mx64 UDIMM HyperX FURY (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947226-HX318C10FR/4
Series *
Ultra Librarian 3D Model Ultra Librarian HX318C10FR/4 CAD Model

Description

The Kingston HyperX Fury HX318C10FR/4 is a 4GB DDR3 1866MHz CL10 red heat sink memory module. It's designed for users looking to upgrade their older systems or build budget-friendly gaming PCs. The red heat sink provides efficient cooling and adds a stylish touch to the system. It is a reliable and cost-effective choice for improving overall system performance.

Applications

  • Older Desktop PCs: Upgrade for systems that support DDR3 memory.
  • Budget Gaming Builds: Suitable for entry-level gaming systems.
  • Home and Office PCs: Enhances performance for everyday tasks.
  • System Upgrades: A simple way to improve responsiveness.
  • Refurbished Systems: A cost-effective option for upgrading older computers.

Features

  • 4GB Capacity: Suitable for basic gaming and everyday computing.
  • DDR3 Technology: Compatible with older systems that use DDR3 memory.
  • 1866MHz Speed: Provides a decent performance boost over slower memory modules.
  • CL10 Latency: Offers a balance between speed and responsiveness.
  • Red Heat Sink: Dissipates heat and adds a stylish look.

Benefits

  • Improved System Performance: Enhances responsiveness and reduces loading times.
  • Enhanced Multitasking: Allows users to run multiple applications without slowdown.
  • Cost-Effective Upgrade: A budget-friendly way to improve performance.
  • Easy Installation: Simple to install in compatible DDR3 memory slots.
  • Stylish Design: The red heat sink adds an aesthetic touch to the system.

Additional Details

The HX318C10FR/4 operates at a voltage of 1.5V, which is standard for DDR3 memory. It conforms to the standard DDR3 DIMM form factor, ensuring compatibility with a wide range of motherboards. The module's timings are optimized for stable and reliable performance at its rated speed. The red heat sink not only helps dissipate heat but also adds a visually appealing element to the system. This memory module is an excellent choice for those looking to revitalize older systems or build a budget-friendly PC.

You May Also Be Interested in

Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (32GB 2x16G) White
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 6Gx64 UDIMM FURY Renegade (48GB)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade White (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Kingston
DDR5-7600 UDIMM Kit FURY Renegade White RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 RDIMM Kit FURY Renegade Pro (64GB 4x16G)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess