EN
  • EN
  • DE

HX316C10FK2/8

Part No HX316C10FK2/8
Manufacturer Kingston
Catalog Memory - Modules
Description DDR3-1600 1Gx64 UDIMM HyperX FURY (8GB) 2x4G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 948023-HX316C10FK2/8
Series *
Ultra Librarian 3D Model Ultra Librarian HX316C10FK2/8 CAD Model

Description

The Kingston HX316C10FK2/8 is a high-performance 8GB (2 x 4GB) kit of DDR3L-1600MHz CL10 SDRAM (Synchronous DRAM) memory modules. This kit is designed for desktop computers and offers a significant upgrade in speed and responsiveness compared to standard memory modules. The 'HX' designation signifies that it is part of Kingston's HyperX Fury series, known for its reliability and performance.

Applications

  • Gaming PCs
  • High-performance desktop computers
  • Content creation workstations (video editing, graphic design)
  • Systems requiring increased memory bandwidth
  • General purpose computing with demanding applications

Features

  • 8GB Kit (2 x 4GB): Dual-channel configuration for increased memory bandwidth.
  • DDR3L-1600MHz: Operates at a frequency of 1600MHz, providing fast data transfer rates.
  • CL10 Latency: CAS Latency of 10 ensures quick response times.
  • Low Voltage: Operates at 1.35V, reducing power consumption and heat generation.
  • Black Heat Spreader: Stylish black heat spreader for efficient heat dissipation and a modern look.
  • Plug and Play: Easy installation with automatic overclocking up to the specified speed.

Benefits

  • Improved System Performance: Faster memory speeds result in quicker application loading times, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Gaming Experience: Higher frame rates and smoother gameplay in demanding games.
  • Increased Productivity: Faster processing of large files and complex tasks in content creation applications.
  • Reduced Power Consumption: Low voltage operation contributes to energy savings and cooler system temperatures.
  • Easy Installation: Plug and Play functionality eliminates the need for complex BIOS configurations.

Additional Details

The HX316C10FK2/8 is a 240-pin unbuffered DIMM. It supports Intel's XMP (Extreme Memory Profile), allowing for automatic overclocking to the specified speed when used with compatible motherboards. The heat spreader is designed to keep the memory modules cool even under heavy load, ensuring stable performance and long-term reliability. The memory is non-ECC (Error-Correcting Code), making it suitable for consumer-grade desktops and gaming PCs. Its low-profile design ensures compatibility with a wide range of CPU coolers and system builds. The operating temperature range is typically between 0°C and 85°C. It's a cost-effective solution for upgrading the memory capacity and performance of a system.

You May Also Be Interested in

Kingston
DDR5-7600 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 1Gx64 UDIMM FURY Beast 1Rx16 (8GB) RGB
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White RGB (16GB)
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6000 2Gx64 UDIMM FURY Renegade 1Rx8 (16GB) RGB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess