EN
  • EN
  • DE

647045\KVR800D2S6/1G

Part No 647045\KVR800D2S6/1G
Manufacturer Kingston
Catalog Memory - Modules
Description DDR2-800 SODIMM 128Mx64 (1GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950197-647045\KVR800D2S6/1G
Series *
Ultra Librarian 3D Model Ultra Librarian 647045\KVR800D2S6/1G CAD Model

Description

The Kingston KVR800D2S6/1G is a 1GB DDR2 800MHz SODIMM memory module. This module is designed to enhance the performance of laptops and small form factor computers by providing a significant memory upgrade. It is built to Kingston's rigorous quality standards, ensuring reliability and compatibility.

Applications

  • Laptop memory upgrades
  • Small form factor PC upgrades
  • Notebook computers
  • Mini-PCs
  • All-in-one computers

Features

  • 1GB Capacity
  • DDR2 Technology
  • 800MHz Clock Speed
  • SODIMM Form Factor (200-pin)
  • Unbuffered
  • Non-ECC
  • 1.8V Operating Voltage

Benefits

  • Increases system responsiveness
  • Improves multitasking capabilities
  • Reduces application loading times
  • Enhances overall system performance
  • Provides a cost-effective memory upgrade

Additional Details

The KVR800D2S6/1G module operates at 1.8V and conforms to JEDEC standards. It is a 200-pin SODIMM (Small Outline Dual Inline Memory Module), making it suitable for laptops and other compact systems. The module is unbuffered, meaning it doesn't have a buffer between the memory controller and the memory chips, which can improve performance in some systems. It is also non-ECC, meaning it does not have error correction capabilities. This module is designed for easy installation and immediate performance gains. The 800MHz clock speed ensures fast data transfer rates, improving the speed of applications and system processes. Kingston memory is known for its reliability and compatibility, making this module a trusted upgrade option. The part number 647045 is specific to Kingston’s internal tracking, and KVR signifies Kingston Value RAM. The module enhances multitasking and provides a noticeable improvement in the user experience.

You May Also Be Interested in

Kingston
Rambus 256MB 800MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess