EN
  • EN
  • DE

SC39-12GWA

Part No SC39-12GWA
Manufacturer Kingbright
Catalog Display Modules - LED Character and Numeric
Description DISPLAY 7SEG 0.39" SGL GRN 10DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 8 Weeks
Features Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300", 7.62mm)
Manufacturer Kingbright
Package Tube
Package 10-DIP (0.300", 7.62mm)
Family Name SC39-12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number SC39-12GWA-ND, 754-1703-5
Quantity per package 39
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933143-SC39-12GWA
Ultra Librarian 3D Model Ultra Librarian SC39-12GWA CAD Model

Description

The SC39-12GWA is a 0.39 inch (9.9mm) single-digit LED display manufactured by Kingbright. This display features a green emitting color and a common cathode configuration. It is commonly used for displaying numerical information in various electronic devices and equipment.

Applications:

  • Digital Clocks: Used to display the time in digital clock displays.
  • Instrumentation Panels: Used in various instruments to display measured values, such as voltage, current, temperature, and pressure.
  • Industrial Control Systems: Displays numerical data for process monitoring and control.
  • Consumer Electronics: Found in appliances, such as microwave ovens, washing machines, and other devices to display settings and status information.
  • Testing and Measurement Equipment: Displays readings from multimeters, frequency counters, and other test equipment.
  • Point of Sale (POS) Terminals: Used to display transaction amounts and other information.

Features:

  • 0.39 Inch Digit Height: Provides good visibility at a reasonable distance.
  • Green Emitting Color: Offers good contrast and visibility.
  • Common Cathode Configuration: Simplifies circuit design in some applications.
  • Low Current Operation: Requires relatively low current for illumination, making it energy-efficient.
  • Categorized for Luminous Intensity: Ensures consistent brightness across different displays.
  • Excellent Character Appearance: Provides clear and easily readable digits.
  • High Light Output: Ensures good visibility in various lighting conditions.

Benefits:

  • Clear and Readable Display: The 0.39 inch digit height and green color provide a clear and easily readable display.
  • Easy to Integrate: The common cathode configuration and standard pinout make it easy to integrate into existing circuits.
  • Long Lifespan: LED technology provides a long lifespan, ensuring reliable operation over time.
  • Low Power Consumption: Contributes to energy efficiency in the overall system.
  • Cost-Effective: Provides a cost-effective solution for displaying numerical information.

Additional Details:

The SC39-12GWA has a typical forward voltage of around 2.2V and a forward current of around 20mA. The luminous intensity is specified in millicandelas (mcd), indicating the brightness of the emitted light. The device is RoHS compliant, meaning it does not contain hazardous substances. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The viewing angle is typically around 110 degrees. The package is a standard DIP (Dual In-line Package) with ten pins. The light is produced by using Gallium Arsenide Phosphide on Gallium Phosphide light emitting diode technology.

You May Also Be Interested in

Lite-On Inc.
DISPLAY 7-SEG 0.3" SGL RED 10DIP
Need more? Email Us
Broadcom Limited
DISP 7SEG 0.56" OV/FL GRN 10DIP
Lowest to $9.7932
Lite-On Inc.
N/D LTS-2807CKD-P S/D DISPLAY
Lowest to $0.4379
ON Semiconductor
DISP 7SEG 0.56" 1.5DIG RED 18DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.43" SGL GRN 14DIP
Need more? Email Us
ON Semiconductor
DISP 7SEG 0.29" OV/FL ORG 14DIP
Need more? Email Us
Broadcom Limited
DISPLAY 7SEG 0.56" SGL GRN 10DIP
Lowest to $2.7650
Broadcom Limited
DISPLAY 7SEG 0.4" DBL GRN 18DIP
Need more? Email Us
Lite-On Inc.
DISPLAY 7SEG 0.28" DBL RED 10DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess