Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Kingbright
Packaging Reel - TR
Status Active
Color Red
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 70mcd
Lens Style/Size Rectangle with Flat Top, 0.80mm x 0.50mm
Forward Voltage 1.95V
Current - Test 20mA
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 630nm
Wavelength - Peak 645nm
Case / Package Chip LED
Height (Max) 0.60mm
Win Source Part Number 010138-APHHS1005SURCK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APHHS1005SURCK CAD Model

Description

Product Overview

The APHHS1005SURCK is a high-performance LED known for its brightness and durability. It is suitable for a wide range of practical applications in multiple areas.

  • Applications:
    • Communication devices
    • Backlighting for LCDs
    • Decorative lighting
    • Electronic toys and gadgets
  • Features and Benefits:
    • Compact form factor
    • Highly energy efficient
    • Extended operational life

    With its efficient design and reliable performance, it is a suitable choice for any application requiring consistent quality and longevity.

You May Also Be Interested in

LITE-ON Technology
LED RED ORANGE CLEAR CHIP SMD
Need more? Email Us
ECAD model for LTST-C191KAKT
LITE-ON Technology
LED AMBER RADIAL T/H
Need more? Email Us
ECAD model for LTL1CHFL4D
LITE-ON Technology
LED RED DIFFUSED T-1 T/H
Need more? Email Us
ECAD model for LTL-221
LITE-ON Technology
LED RED DIFFUSED T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-4263
LITE-ON Technology
LED GREEN CLEAR T/H
Need more? Email Us
ECAD model for LTL1CHJGTNN
LITE-ON Technology
LED RED DIFFUSED 3MM T/H
Need more? Email Us
ECAD model for LTL-2221AT
LITE-ON Technology
LED GREEN CLEAR 1208 SMD R/A
Lowest to $0.1643
ECAD model for LTST-S321GKT
LITE-ON Technology
LED ORANGE-RED CLR 1208 SMD R/A
Need more? Email Us
ECAD model for LTST-S321EKT
LITE-ON Technology
LED RED CLEAR T-1 3/4 T/H
Need more? Email Us
ECAD model for LTL-307PE

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
400+ $0.1257 $50.2800
970+ $0.1032 $100.1040
1,500+ $0.1000 $150.0000
2,070+ $0.0967 $200.1690
2,675+ $0.0935 $250.1125
3,580+ $0.0838 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,675 pieces
MOQ: 400 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention