EN
  • EN
  • DE

AP3216MGC

Part No AP3216MGC
Manufacturer Kingbright Corporation
Catalog Optics - LEDs - Light Pipes
Description Mega Green 3.2 x 1.6 x 1.1 mm 120° Water Clear 70 mcd 2.1 V Chip LED Lamp SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 1206
Color Green
Forward Current 20 mA
Forward Voltage 2.1 V
Illumination Color Green
Lead Free Yes
Lens Color Clear
Lens Style Clear
Luminous Intensity 70 mcd
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Standard
RoHS Compliant
Viewing Angle 120 °
Wavelength 568 nm
Win Source Part Number 1045371-AP3216MGC
Categories Optics - LEDs - Light Pipes
Manufacturer Kingbright Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AP3216MGC CAD Model

Description

The Kingbright AP3216MGC is a surface-mount RGB LED. This LED integrates red, green, and blue light-emitting diodes into a single package, enabling full-color display capabilities. Its compact size and high luminous intensity make it suitable for a wide range of applications, including indicator lights, displays, and backlighting.

Applications:

  • Indicator lights
  • Display backlighting
  • Full-color displays
  • Consumer electronics
  • Automotive lighting

Features:

  • Surface-mount package
  • RGB LED (Red, Green, Blue)
  • Compact size
  • High luminous intensity
  • Wide viewing angle
  • RoHS compliant

Benefits:

  • Offers full-color display capability in a compact package.
  • Provides high brightness for easy visibility.
  • Enables easy integration into surface-mount circuit boards.
  • Suitable for a wide range of applications due to its versatility.
  • Complies with environmental regulations, ensuring safe and responsible use.

Additional Details:

The AP3216MGC RGB LED features a wide viewing angle, which ensures that the light is evenly distributed and visible from different perspectives. The surface-mount package allows for automated assembly, reducing manufacturing costs and improving production efficiency. The LED is RoHS compliant, meaning it does not contain hazardous substances and is safe for use in a variety of applications. Its compact size makes it ideal for use in portable devices and other space-constrained applications. This RGB LED is a reliable and cost-effective solution for providing full-color indication and illumination in a wide range of electronic systems.

The luminous intensity of each color (Red, Green, Blue) is carefully controlled to ensure balanced and accurate color reproduction. The LED is designed to operate at low current levels, which helps to reduce power consumption and extend battery life in portable devices. The Kingbright AP3216MGC is a versatile and efficient RGB LED that is suitable for a variety of applications requiring full-color display capabilities.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED GREEN CLEAR 2PLCC SMD / Green 570nm LED Indication - Discrete 2.1V 2-PLCC
Need more? Email Us
Nichia Corporation
Diode Led NESL157/NESL157AT/H3 NICHIA CORPORATION RoHS WHITE SO
Lowest to $0.0497
OSRAM Opto Semiconductors Inc.
LED YELLOW CLEAR 2PLCC SMD / Yellow 590nm LED Indication - Discrete 2.2V 2-PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 597nm Automotive 2-Pin PLCC T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED TOPLED YLW 589NM 6PLCC / LED Lighting Color series Yellow 589nm (583nm ~ 595nm) 6-SMD, J-Lead
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
LED Uni-Color
Lowest to $1.1435

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess