The T520T566M2R5AE040 is a solid electrolytic capacitor belonging to Kemet's T520 series, renowned for its high performance. This component is meticulously designed for applications demanding substantial capacitance, minimal Equivalent Series Resistance (ESR), and exceptional stability across a wide spectrum of temperatures and frequencies. Demonstrating superior characteristics compared to traditional tantalum capacitors, it excels in power management, filtering, and decoupling circuits.
Applications
- Power management circuits
- Filtering applications
- Decoupling applications
- DC-DC converters
- High-frequency power supplies
- Data storage devices
- Mobile devices
- Industrial control systems
Features
- High Capacitance: 56µF (Microfarads)
- Low ESR: 40 mΩ (Milliohms)
- Voltage Rating: 2.5V DC
- Operating Temperature Range: -55°C to +125°C
- Solid Electrolyte: Polymer Tantalum
- RoHS Compliant
- Surface Mount Technology (SMT)
Benefits
- Elevated power efficiency due to its low ESR
- Consistent performance across a wide temperature range
- Prolonged operational lifespan attributed to the solid polymer electrolyte
- Reduced component count owing to its high capacitance
- Dependable operation in demanding applications
- Environmentally responsible due to RoHS compliance
Additional Details
The T520T566M2R5AE040 capacitor incorporates a solid polymer tantalum electrolyte, guaranteeing outstanding stability and an extended service life. Its surface-mount design facilitates streamlined assembly and minimizes board space. The low ESR characteristic is particularly advantageous in power management, where it minimizes power dissipation and enhances overall efficiency. The component is housed in a standard EIA (Electronic Industries Alliance) case size, ensuring compatibility with automated assembly equipment. Its robust build ensures reliable performance, even in challenging environments. The part is delivered in tape and reel packaging.
Kemet's T520 series is celebrated for its superior performance and reliability. This specific part number, T520T566M2R5AE040, is finely tuned for applications necessitating a blend of high capacitance and low ESR. It is a favored choice for designers seeking a high-performance capacitor for demanding applications. The 2R5 in the part number indicates a 2.5V voltage rating.