EN
  • EN
  • DE

T520T106M12RAE080

Part No T520T106M12RAE080
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195838-T520T106M12RAE080
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520T106M12RAE080 CAD Model

Description

The Kemet T520T106M12RAE080 is a high-performance solid electrolytic capacitor belonging to Kemet's T520 series. These capacitors are known for their Polymer Hermetic Molded Chip construction, which provides exceptional stability and low ESR (Equivalent Series Resistance), making them ideal for demanding applications.

Applications

  • DC-DC Converters
  • Power Management Circuits
  • High-Frequency Switching Power Supplies
  • Filtering and Decoupling in Electronic Circuits
  • Voltage Regulation Modules (VRM)

Features

  • Capacitance: 10µF
  • Voltage Rating: 12.5V
  • ESR (Equivalent Series Resistance): 80 mΩ
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: EIA 7343-20
  • Termination: Standard Termination
  • RoHS Compliant

Benefits

  • Low ESR: Minimizes power loss and heat generation, increasing efficiency in power applications.
  • High Ripple Current Capability: Delivers stable performance under high current conditions, prolonging the capacitor's lifespan.
  • Stable Performance: The polymer cathode ensures excellent capacitance retention and stability across a wide temperature range.
  • Long Lifespan: The robust design and materials contribute to a long operational life, reducing the frequency of replacements.
  • Compact Size: Efficient use of board space due to the capacitor's molded chip design.

Additional Details

The T520 series capacitors utilize a conductive polymer cathode, which offers significant advantages over traditional MnO2 capacitors, particularly in ESR and voltage derating characteristics. The 10µF capacitance provides effective filtering and energy storage. The 12.5V voltage rating is suitable for various power systems. The low ESR of 80 mΩ ensures minimal power losses and heat generation, leading to reliable operation in demanding circuits. This capacitor is designed for surface mount technology (SMT) and conforms to industry-standard dimensions for easy integration into automated assembly processes.

The device's high operating temperature range of -55°C to +125°C allows it to be used in harsh environments. The Polymer Hermetic Molded Chip construction provides enhanced protection against moisture and other environmental factors, further improving its reliability. The T520T106M12RAE080 is ideal for applications requiring high performance, stability, and longevity in a compact form factor, especially in power-sensitive designs.

You May Also Be Interested in

Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess