EN
  • EN
  • DE

T520D476M016AE035

Part No T520D476M016AE035
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195812-T520D476M016AE035
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T520D476M016AE035 CAD Model

Description

The KEMET T520 series is a line of high-reliability, solid electrolytic capacitors engineered for applications demanding stable electrical performance and extended operational life. The T520D476M016AE035 is a tantalum polymer capacitor with a capacitance of 47µF and a voltage rating of 16V. It is designed for surface mount applications, allowing for high-density circuit board designs and automated assembly.

Applications:

  • Power management circuits, providing stable capacitance for filtering and energy storage in various power supply designs.
  • DC-DC converters, smoothing output voltage and minimizing ripple, improving converter efficiency.
  • Industrial control systems, where reliability and long life are critical for stable operation.
  • Telecommunications equipment, used for filtering and decoupling in sensitive circuits.
  • Automotive electronics, benefiting from robust performance over a wide temperature range.

Features:

  • Tantalum Polymer Electrode: Delivers superior stability and reliability compared to traditional tantalum capacitors.
  • Surface Mount Design: Enables automated assembly and high-density circuit board layouts.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and increases circuit efficiency.
  • Stable Electrical Performance: Maintains consistent capacitance and ESR across temperature and frequency variations.
  • RoHS Compliant: Meets environmental regulations, ensuring it is free from hazardous substances.

Benefits:

  • Enhanced Reliability: The tantalum polymer construction extends operational life and enhances stability, reducing the likelihood of component failure.
  • Improved Circuit Efficiency: Low ESR reduces power losses, leading to higher efficiency and lower heat generation.
  • Compact Board Design: The SMD design allows for smaller and more efficient circuit board layouts, saving space.
  • Simplified Assembly Process: Surface mount compatibility streamlines assembly and lowers manufacturing costs.
  • Consistent Performance: Stable electrical characteristics ensure reliable and predictable circuit operation.

The T520D476M016AE035 has a capacitance tolerance of ±20%. It operates over a temperature range of -55°C to +125°C, making it suitable for harsh environments. The low ESR characteristic is important for applications sensitive to ripple current and voltage variations. Typically supplied in tape and reel packaging, this capacitor is designed for automated pick-and-place assembly.

You May Also Be Interested in

Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Kemet
CAP TANTALUM 100UF 16V 2917
Lowest to $1.3834
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
Kemet
Polymer Tantalum Capacitors 150UF 6.3V 3528
Lowest to $0.3234
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess