EN
  • EN
  • DE

T520D337M2R5AE006

Part No T520D337M2R5AE006
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195810-T520D337M2R5AE006
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520D337M2R5AE006 CAD Model

Description

The KEMET T520 series is a family of high-reliability, solid electrolytic capacitors tailored for applications requiring stable electrical performance and extended operational life. The T520D337M2R5AE006 is a tantalum polymer capacitor featuring a capacitance of 330µF and a voltage rating of 2.5V. Its surface mount (SMD) design is ideal for automated assembly processes and high-density circuit board layouts.

Applications:

  • Power Management Circuits: Provides stable capacitance for filtering and energy storage in low-voltage power supply designs.
  • DC-DC Converters: Smooths output voltage and reduces ripple in low-voltage applications, improving converter efficiency.
  • Portable Electronic Devices: Suitable for compact devices such as smartphones, tablets, and wearable electronics, where space and reliability are critical.
  • Battery-Powered Devices: Ensures stable operation and efficient energy usage in battery-powered equipment.
  • Industrial Control Systems: Provides reliable performance in environments demanding extended lifespan and consistent operation.

Features:

  • Tantalum Polymer Electrode: Offers superior stability and reliability compared to traditional tantalum capacitors.
  • Surface Mount Design: Simplifies automated assembly and supports the creation of compact, high-density circuit board layouts.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation, resulting in improved circuit efficiency and reduced heat generation.
  • Stable Electrical Performance: Maintains consistent capacitance and ESR values across a wide range of temperatures and frequencies.
  • RoHS Compliant: Adheres to environmental regulations, ensuring the absence of hazardous substances in its construction.

Benefits:

  • Enhanced Reliability: The tantalum polymer construction extends operational life and enhances stability, reducing the risk of component failure.
  • Improved Circuit Efficiency: Low ESR minimizes power losses, leading to higher efficiency and reduced heat generation within the circuit.
  • Compact Board Design: The SMD design enables the development of compact circuit board layouts, optimizing space utilization.
  • Simplified Assembly: Surface mount compatibility simplifies the assembly process, reducing manufacturing costs and time.
  • Consistent Performance: Stable electrical characteristics ensure reliable and predictable circuit operation under various operating conditions.

The T520D337M2R5AE006 has a capacitance tolerance of ±20%. It is designed to operate reliably across a broad temperature range, typically from -55°C to +125°C, making it suitable for use in demanding environments. Its low ESR characteristic is particularly beneficial in applications where minimizing ripple current is crucial. The device is typically supplied in tape and reel packaging to facilitate automated assembly processes.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
Kemet
Cap Tant Polymer 47uF 35VDC X CASE 20% (7.3 X 4.3 X 4mm) SMD 7343-43 0.03 Ohm 125°C T/R / CAP TANTALUM 47UF 35V 2917
Lowest to $5.0493
Panasonic
Polymer Tantalum Capacitors 100UF 6.3V 1411
Lowest to $0.8065
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Panasonic
Polymer Tantalum Capacitors 220UF 4V 1411
Lowest to $0.8442
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess