EN
  • EN
  • DE

T520B227M2R5AE025

Part No T520B227M2R5AE025
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CONDUCTIVE POLYMER CHIP CAPACITORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum - Polymer Capacitors
Win Source Part Number 195715-T520B227M2R5AE025
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T520B227M2R5AE025 CAD Model

Description

The T520B227M2R5AE025 is a solid electrolytic capacitor from Kemet’s T520 series. It's engineered for high-performance applications that demand low ESR (Equivalent Series Resistance) and stable capacitance across a wide range of temperatures and frequencies. The use of polymer cathode technology ensures superior electrical characteristics compared to traditional MnO2 tantalum capacitors. This capacitor is ideally suited for use in DC-DC converters, power management circuits, and high-frequency filtering applications.

Applications:

  • DC-DC Converters: Filtering input and output voltages to minimize ripple and noise.
  • Power Management Units (PMUs): Providing decoupling and energy storage within PMU circuits.
  • Bulk Capacitance: Supplying bulk capacitance to stabilize voltage levels in electronic systems.
  • High-Frequency Filtering: Filtering high-frequency noise to protect sensitive electronic circuits.
  • Embedded Systems: Decoupling power supplies and filtering noise for microcontrollers and other components.

Features:

  • Capacitance: 220 µF (Microfarads)
  • Voltage Rating: 2.5 V (Volts)
  • ESR: 25 mΩ (Milliohms)
  • Tolerance: ±20%
  • Operating Temperature Range: -55°C to +105°C
  • Case Size: B Case (EIA 3528 Metric)
  • Termination: Surface Mount (SMD)
  • Polymer Cathode Technology: Offering low ESR and enhanced reliability compared to MnO2 capacitors.
  • RoHS Compliant: Conforming to the Restriction of Hazardous Substances directive.

Benefits:

  • High Performance: Delivering excellent electrical characteristics for challenging applications.
  • Low ESR: Reducing power dissipation and improving the ability to handle ripple current.
  • Stable Capacitance: Maintaining consistent capacitance levels across a variety of temperatures and voltages.
  • Long Life: Offering superior long-term reliability and operational lifespan.
  • Space Saving: Enabling compact designs due to high volumetric efficiency.

Additional Details:

The Kemet T520B227M2R5AE025 capacitor is designed with a polymer cathode, which provides notable advantages over traditional MnO2 cathodes, especially in applications that require low ESR and high ripple current capability. The 'B' case size (3528 metric) allows for a compact footprint suitable for a variety of PCB layouts. This component is frequently used in high-frequency switching power supplies, where low impedance and stable performance are crucial. Its surface mount design facilitates automated assembly, reducing manufacturing costs. It is highly recommended to consult the Kemet datasheet for comprehensive performance data, soldering guidelines, and reliability information before incorporating this capacitor into your designs. This part is typically supplied on tape and reel for automated pick and place assembly. It is also halogen-free, which increases its environmental compatibility.

You May Also Be Interested in

Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
AVX Corporation
Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1771
Kemet
Polymer Tantalum Capacitors 33UF 10V 3528
Lowest to $0.8316
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.5204
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Kemet
Polymer Tantalum Capacitors 15UF 25V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1206
Lowest to $1.0095
Panasonic
Cap Tant Polymer 330uF 6.3VDC D3L CASE 20% (7.3 X 4.3 X 2.8mm) SMD 7343 0.04 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 6.3V 2917
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess