The T498C226M010ZTE1K1 is a surface mount solid electrolytic capacitor from Kemet's T498 series, known for its stable electrical performance and suitability in various applications.
Applications
- Power supply decoupling and filtering
- DC-DC converter input/output capacitance
- Portable electronic devices
- Telecommunications equipment
- Industrial control systems
Features
- Surface mount design
- Solid electrolytic capacitor
- Molded case construction
- High capacitance stability
- RoHS compliant
Benefits
- Reduces PCB assembly costs
- Provides reliable performance over a broad temperature range
- Suitable for high-density circuit boards
- Stable electrical properties
- Environmentally responsible
Technical Specifications
This capacitor has a capacitance of 22µF with a tolerance of ±20%. The voltage rating is 10V DC. The operating temperature range is -55°C to +125°C. It uses a tantalum anode and manganese dioxide cathode. The case size is EIA 6032-28 (C case). The termination is generally matte tin. The ESR is low, contributing to its performance in filtering and decoupling applications. The T498 series are appreciated for their long operational life and robust design.