The T495X226M025ZTE230Z043 is a surface-mount solid tantalum capacitor belonging to Kemet's T495 series. It's engineered for demanding general-purpose applications where stable capacitance and high reliability are critical. Its construction is robust, providing consistent electrical performance.
Applications:
- Power supplies
- DC-DC converters
- Filtering and decoupling in sensitive electronic equipment
- High-reliability industrial applications
- Telecommunications infrastructure
Features:
- High capacitance value
- Surface mount technology (SMT)
- Solid tantalum electrolytic
- Low Equivalent Series Resistance (ESR)
- Stable electrical performance over temperature
- Compliant with RoHS standards
- Operating temperature range: -55°C to +125°C
Benefits:
- Stable capacitance ensures reliable circuit operation.
- Compact size reduces PCB footprint.
- Solid tantalum construction ensures long life and high reliability.
- Low ESR minimizes power dissipation and improves efficiency.
- RoHS compliance makes it suitable for environmentally conscious applications.
- Effective decoupling prevents noise and ripple voltage issues.
Additional Details:
The T495X226M025ZTE230Z043 offers a capacitance of 22µF with a tolerance of ±20%. It has a voltage rating of 25V DC. The case size is X. Its ESR is 0.043 Ohms. This capacitor is designed for reflow soldering and provides excellent performance in demanding environments. It is frequently utilized where stable capacitance and extended operational life are crucial.