The T491T106M010AS is a surface mount solid tantalum capacitor belonging to Kemet's T491 series. Designed for general-purpose applications, it emphasizes stable electrical characteristics and efficient utilization of board space. The T491 series is known for its durability and is well-suited for automated assembly processes.
Applications
- Decoupling in electronic circuits
- Filtering in power supplies
- Use in industrial equipment
- Use in telecommunication systems
- Use in computers and peripherals
Features
- Surface mount design allows easy integration on printed circuit boards
- Solid tantalum capacitor ensures high reliability
- Compliant with EIA standard 535BAAC
- RoHS compliant
- Various case sizes and voltage ratings are available
- Low ESR (Equivalent Series Resistance) characteristics for efficient operation
Benefits
- Reliable decoupling and filtering capabilities
- Noise reduction and improved signal integrity
- Extended operational lifespan
- Compatibility with automated manufacturing techniques
- Environmentally conscious due to RoHS compliance
- Stable electrical properties across different temperature ranges
Additional Details
The T491T106M010AS features a capacitance of 10µF and a voltage rating of 10V. It has a capacitance tolerance of ±20%. The operating temperature range typically ranges from -55°C to +125°C. It comes in a T case size according to EIA standards. The termination finish is Sn plated.
This capacitor is particularly suitable for applications where stable capacitance and low ESR are essential for optimal circuit functionality.