The T491C227K004ZTPV10 is a surface mount, solid tantalum capacitor from Kemet's T491 series. This capacitor is engineered for general-purpose applications, offering reliable and stable performance for decoupling, filtering, and timing circuits in electronic devices.
Applications:
- Decoupling in power supplies
- Filtering in signal processing circuits
- Timing circuits for electronic systems
- General-purpose use in industrial and commercial electronics
- Consumer electronics applications
Features:
- Surface mount design optimized for automated assembly processes
- Solid tantalum construction ensuring high reliability and long life
- Stable electrical characteristics across a wide temperature range
- RoHS compliant, contributing to environmentally friendly designs
- Polarized capacitor, requiring proper orientation within the circuit
- Available in various case sizes and voltage ratings
Benefits:
- Reduced board space due to the compact surface mount package
- Extended operational lifespan due to the robust solid tantalum construction
- Improved circuit performance with stable and predictable electrical behavior
- Environmentally responsible choice with RoHS compliance
- High reliability, ensuring consistent performance in demanding environments
Additional Details:
The T491C227K004ZTPV10 capacitor features a capacitance of 220µF (microfarads) with a tolerance of ±10%. Its rated voltage is 4V (volts). The operating temperature range is typically -55°C to +125°C. The case size is EIA 6032-28 (C case). Refer to the component's datasheet for detailed specifications, including ESR (Equivalent Series Resistance), Dissipation Factor (DF), leakage current characteristics, and recommended soldering procedures.