The T491C226M025AS is a surface-mount solid tantalum capacitor belonging to Kemet's T491 series. These capacitors are designed for general-purpose applications requiring stable and reliable performance, making them suitable for decoupling, filtering, and timing in electronic circuits.
Applications:
- Power supply decoupling
- Signal filtering
- Timing circuits
- General use in industrial and commercial electronics
- Consumer electronics
Features:
- Surface mount design for automated assembly
- Solid tantalum construction ensuring high reliability
- Stable electrical parameters over a wide temperature range
- RoHS compliant
- Polarized capacitor
- Various case sizes and voltage ratings
Benefits:
- Space-saving due to its surface mount package
- Long life expectancy with solid tantalum construction
- Consistent circuit performance provided by stable electrical characteristics
- Environmentally friendly, complying with RoHS standards
- Reliable performance in various application conditions
Additional Details:
The T491C226M025AS capacitor has a capacitance of 22µF (microfarads) with a tolerance of ±20%. Its rated voltage is 25V (volts). The operating temperature range typically extends from -55°C to +125°C. The case size is EIA 6032-28 (C case). Consult the datasheet for complete specifications, including ESR (Equivalent Series Resistance), Dissipation Factor (DF), leakage current, and soldering recommendations.