EN
  • EN
  • DE

T491B335M050AT

Part No T491B335M050AT
Manufacturer Kemet
Catalog Tantalum Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 195382-T491B335M050AT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian T491B335M050AT CAD Model

Description

The T491B335M050AT is a surface-mount solid tantalum capacitor belonging to Kemet's T491 series. This capacitor is crafted for general-purpose applications needing a consistent and dependable component, especially with a 50V rating. Known for their small footprint, durable build, and stable electrical attributes, these capacitors are a common choice.

Applications

  • Decoupling in digital circuits
  • Filtering in power supplies
  • General purpose applications in commercial and industrial electronics
  • Suited for use in portable electronic devices
  • Used in Telecommunications equipment

Features

  • Surface mount design simplifies automated assembly
  • Solid tantalum capacitor
  • Molded case provides protection
  • Stable electrical performance across temperature variations
  • RoHS compliant
  • Offered in various case sizes and voltage ratings

Benefits

  • Compact size accommodates high-density circuit board designs
  • Reliable performance provides extended operational life
  • Stable capacitance and ESR (Equivalent Series Resistance) minimize circuit performance variations with temperature
  • Optimized for high-volume automated assembly, lowering manufacturing expenses
  • Environmentally responsible due to RoHS compliance

Specifications

The T491B335M050AT includes the following specifications:

  • Capacitance: 3.3µF
  • Voltage Rating: 50V
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): 1.5 Ohms (typical at 100kHz)
  • Operating Temperature Range: -55°C to +125°C
  • Case Code: B
  • Termination: Matte Tin

This capacitor is commonly employed in scenarios demanding stable capacitance within a compact, surface-mountable configuration. Its solid tantalum construction ensures excellent long-term stability and reliability, which makes it appropriate for diverse electronic systems. The device is clearly labeled with its capacitance and voltage rating for easy identification. Furthermore, it is engineered to support reflow soldering according to IPC/JEDEC J-STD-020, and the matte tin termination assists lead-free assembly procedures.

You May Also Be Interested in

Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess