EN
  • EN
  • DE

T352A475M006AS7301

Part No T352A475M006AS7301
Manufacturer Kemet
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Kemet
Win Source Part Number 351378-T352A475M006AS7301
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian T352A475M006AS7301 CAD Model

Description

The T352A475M006AS7301 is a tantalum capacitor manufactured by Kemet. It is a surface-mount device (SMD) designed for use in a variety of electronic circuits requiring stable and reliable capacitance. The '7301' suffix typically indicates specific packaging or ordering options and may relate to tape and reel specifications. Consult the Kemet datasheet to confirm the exact meaning of this suffix.

Applications

  • Decoupling capacitors in power supplies: Used to filter noise and provide stable voltage.
  • Bulk capacitance in DC-DC converters: Helps maintain stable voltage during load transients.
  • Filtering in signal processing circuits: Removes unwanted frequencies from analog signals.
  • Timing circuits: Provides a stable time constant in oscillator and timer circuits.
  • Energy storage in low-power applications: Temporarily stores energy to power components during short interruptions.

Features

  • Capacitance: 4.7µF (4.7 microfarads)
  • Voltage Rating: 6.3V (6.3 volts)
  • Tolerance: ±20%
  • ESR (Equivalent Series Resistance): Typically around 5 Ohms (consult datasheet for precise value at specific frequencies)
  • Case Size: 1206 (EIA standard size), small footprint for space-constrained applications.
  • Termination: Surface mount (SMD)
  • Operating Temperature Range: -55°C to +125°C
  • RoHS Compliant: Lead-free and compliant with RoHS directives.

Benefits

  • Stable Capacitance: Tantalum capacitors offer good capacitance stability over temperature and voltage.
  • Small Size: SMD package allows for high-density circuit designs.
  • Long Life: Tantalum capacitors have a long operational life under recommended operating conditions.
  • High Reliability: Kemet tantalum capacitors are known for their high reliability and performance.
  • Low ESR (Equivalent Series Resistance): Contributes to lower power dissipation and improved circuit performance, especially in high-frequency applications.

Additional Details

The T352A475M006AS7301 features a standard EIA 1206 case size, making it compatible with automated pick-and-place equipment. The 6.3V voltage rating indicates the maximum DC voltage that can be continuously applied to the capacitor without damage. Exceeding this voltage can significantly reduce the lifespan and reliability of the component. The capacitance tolerance of ±20% specifies the allowable variation in the actual capacitance value from the nominal 4.7µF. The device is designed for reflow soldering processes used in SMT (Surface Mount Technology) assembly. Always refer to the manufacturer's datasheet for detailed specifications, soldering recommendations, and the specific meaning of the '7301' suffix for packaging and ordering information.

You May Also Be Interested in

Pulse
Lowest to $8.4592
STMicroelectronics
Need more? Email Us
Lite-On Inc.
Lowest to $3.2617
Texas Instruments
Need more? Email Us
Atmel
Need more? Email Us
Pulse
Lowest to $6.2566
Broadcom Limited
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5370 $59.0700
265+ $0.4407 $116.7855
410+ $0.4269 $175.0290
560+ $0.4132 $231.3920
725+ $0.3993 $289.4925
970+ $0.3581 $347.3570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess