EN
  • EN
  • DE

R82EC4100CK70J

Part No R82EC4100CK70J
Manufacturer Kemet
Catalog Film Capacitors
Description CAP FILM METAL RAD POLYESTER / Film Capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr KEMET
Series *
Package Tape & Reel
Product Status Active
Standard Package 1,000 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Win Source Part Number 289924-R82EC4100CK70J
Ultra Librarian 3D Model Ultra Librarian R82EC4100CK70J CAD Model

Description

The Kemet R82EC4100CK70J is a metallized polypropylene film capacitor, designed for general-purpose applications requiring stable performance and reliability. Part of Kemet's R82 series, it's known for its good electrical characteristics and durable construction.

Applications:

  • Power Supplies: Smoothing and filtering in power supply circuits.
  • Audio Equipment: Coupling and decoupling in audio amplifiers and signal processing circuits.
  • Industrial Equipment: General-purpose applications in industrial control and automation systems.
  • Lighting: Use in electronic ballasts for fluorescent and LED lighting.
  • Consumer Electronics: Filtering and signal conditioning in various consumer electronic devices.

Features:

  • Metallized Polypropylene Film: Offers good stability, low dissipation factor, and high insulation resistance.
  • Self-Healing: Provides increased reliability through its self-healing capability in case of dielectric breakdown.
  • Flame Retardant: Constructed with flame-retardant materials for enhanced safety.
  • High Stability: Provides consistent electrical characteristics over a wide temperature range.
  • RoHS Compliant: Meets RoHS requirements for environmental compliance.

Benefits:

  • Reliable Performance: Stable electrical characteristics ensure reliable operation in diverse applications.
  • Long Life: Metallized polypropylene construction contributes to long operational life.
  • Enhanced Safety: Flame-retardant materials improve the safety of electronic devices.
  • Environmental Compliance: RoHS compliance makes it suitable for environmentally conscious designs.
  • Versatile Use: General-purpose design allows for use in a wide variety of electronic circuits.

Technical Specifications: The R82EC4100CK70J has a capacitance of 0.1µF and a voltage rating of 275VAC or 560VDC. It features a lead spacing of 15mm. It can typically operate over a temperature range of -40°C to +105°C. The capacitor's polypropylene dielectric ensures low losses and excellent stability over its operational life.

The Kemet R82EC4100CK70J capacitor is a dependable and versatile component suitable for a wide array of electronic applications. Its stable performance, safety features, and long operational life make it a popular choice for designers and engineers seeking a reliable capacitor solution.

You May Also Be Interested in

Nichicon
CAP FILM 1000PF 10% 100VDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 0.68UF 10% 630VDC RAD
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
2700 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
2.2 µF Film Capacitor 350V 650V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
0.56 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
5 µF Film Capacitor 800V Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.022 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
WIMA
1 µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized Radial
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess