EN
  • EN
  • DE

PME264NB4680MR30

Part No PME264NB4680MR30
Manufacturer Kemet
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 350677-PME264NB4680MR30
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PME264NB4680MR30 CAD Model

Description

The PME264NB4680MR30 is a Class X1 metallized paper capacitor from Kemet, designed for interference suppression and safety applications. These capacitors are particularly well-suited for applications where safety standards compliance and reliable performance under harsh conditions are paramount.

Applications:

  • Across-the-line applications in power supplies.
  • Input filters for variable frequency drives (VFDs).
  • EMI suppression in consumer electronics.
  • Lighting ballasts
  • Motor controllers

Features:

  • Class X1 Safety Capacitor: Designed for across-the-line applications with high safety requirements.
  • Metallized Paper Dielectric: Offers excellent self-healing properties, enhancing reliability and preventing catastrophic failures.
  • High Pulse Strength: Capable of withstanding high voltage and current pulses, making it suitable for demanding applications.
  • Flame Retardant Encapsulation: Provides enhanced safety and protection against fire hazards.
  • Excellent self-healing properties: Prevents catastrophic failures, enhancing long-term reliability.

Benefits:

  • Enhanced Safety: Meets stringent safety standards, providing reliable protection against electrical hazards.
  • Long Lifespan: The metallized paper construction and self-healing properties ensure a long and reliable operating life.
  • EMI Suppression: Effectively reduces electromagnetic interference, improving the performance and reliability of electronic devices.
  • Robust Performance: Withstands harsh environmental conditions and high voltage stresses.
  • Compliance: Meets or exceeds industry safety standards for X1 class capacitors.

Additional Details:

The PME264NB4680MR30 features a capacitance value of 0.68 µF (microfarads) and a rated voltage of 440 VAC. It is designed to operate within a wide temperature range, ensuring stable performance in various environments. The capacitor's construction includes a metallized paper dielectric and a flame-retardant epoxy resin encapsulation, which contributes to its robustness and safety characteristics. Its compact size allows for easy integration into various electronic circuits.

You May Also Be Interested in

EPCOS (TDK)
0.1 µF Film Capacitor 500V 1000V (1kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.022 µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP FILM 0.022UF 10% 200VDC RAD
Lowest to $4.1827
EPCOS (TDK)
0.033 µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.0753
EPCOS (TDK)
0.033 µF Film Capacitor 140V 250V Polypropylene (PP), Metallized - Stacked Radial
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
2200 pF Film Capacitor 500V Polypropylene (PP), Metallized Radial
Lowest to $0.2358
AVX Corp/Kyocera Corp
Film Capacitor
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess