The PHE841ED6120MR06L2 is a robust RFI (Radio Frequency Interference) suppression capacitor manufactured by KEMET. These capacitors are designed to mitigate electromagnetic interference in various electronic applications, ensuring compliance with stringent EMC (Electromagnetic Compatibility) standards. They are particularly well-suited for use in environments where electrical noise needs to be minimized.
Applications:
- Power supplies
- Industrial equipment
- Consumer electronics
- Lighting ballast
- Motor control circuits
Features:
- Self-healing properties, ensuring long-term reliability
- Excellent RFI suppression capability
- Safety agency approvals (e.g., ENEC, UL, cUL)
- High stability and reliability under harsh operating conditions
- Flame-retardant epoxy resin encapsulation
- Metallized polypropylene film construction
Benefits:
- Improved electromagnetic compatibility (EMC) performance
- Reduced noise and interference in electronic circuits
- Enhanced reliability of electronic equipment
- Compliance with regulatory requirements for EMC
- Extended lifespan due to self-healing properties
- Safer operation thanks to flame-retardant construction
This capacitor features a capacitance of 0.12 µF and is designed for AC line filtering. The 'PHE841' series signifies a specific type of metallized polypropylene film capacitor optimized for interference suppression. The 'ED' designates the lead style and packaging. The voltage rating for this particular model is suitable for typical mains voltage applications. The construction involves a metallized polypropylene film dielectric, providing excellent electrical characteristics and long-term stability. The epoxy encapsulation protects the capacitor from environmental factors such as humidity and temperature variations. The lead spacing of 06L2 indicates a specific lead configuration for easy integration into circuit boards.