EN
  • EN
  • DE

PHE426SB5180JR06

Part No PHE426SB5180JR06
Manufacturer Kemet
Catalog Film Capacitors
Description Single metallized film pulse capacitor, polypropylene dielectric
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Film Capacitors
Manufacturer Kemet
Win Source Part Number 347661-PHE426SB5180JR06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHE426SB5180JR06 CAD Model

Description

The PHE426SB5180JR06 is a metallized polypropylene film capacitor from Kemet's PHE426 series. This capacitor is designed for demanding applications requiring high stability, reliability, and the ability to withstand harsh environmental conditions. It offers excellent self-healing properties and a long operational lifespan.

Applications

  • Snubber circuits: Used to suppress voltage spikes and protect semiconductor devices.
  • High-frequency power supplies: Ideal for filtering and energy storage in switching power supplies.
  • Electronic ballasts: Used in lighting applications for efficient and stable operation.
  • EMI suppression: Helps reduce electromagnetic interference in electronic devices.
  • Industrial equipment: Suitable for use in various industrial applications where reliability is critical.

Features

  • Metallized polypropylene film: Provides excellent electrical characteristics and stability.
  • Self-healing properties: Allows the capacitor to recover from minor breakdowns, extending its lifespan.
  • High ripple current capability: Can withstand high alternating currents without degradation.
  • Flame retardant epoxy resin encapsulation: Offers excellent protection against environmental factors and provides flame retardancy.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • High Stability: The capacitor maintains its electrical characteristics over a wide range of temperatures and operating conditions.

Benefits

  • Extended lifespan: The self-healing properties and robust construction contribute to a long operational life.
  • Improved reliability: The high-quality materials and manufacturing processes ensure reliable performance in demanding applications.
  • Reduced EMI: Effective EMI suppression capabilities help minimize interference in electronic systems.
  • Enhanced safety: The flame-retardant encapsulation enhances safety in case of overloads or failures.
  • Compliance with environmental regulations: RoHS compliance ensures that the capacitor meets environmental standards.
  • Stable Operation: Ensures consistent performance across various operating conditions.

Technical Specifications

The PHE426SB5180JR06 has a capacitance of 0.18 µF and a voltage rating of typically 1300VDC. The tolerance is usually ±5%. It is designed for through-hole mounting. The operating temperature range is typically -40°C to +105°C. Consult the datasheet for complete specifications, including dimensions, ripple current ratings, and other critical parameters.

You May Also Be Interested in

Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us
Rubycon
CAP FILM 1UF 20% 50VDC 1812
Need more? Email Us
Rubycon
CAP FILM 22UF 20% 16VDC 2220
Need more? Email Us
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 10% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess