EN
  • EN
  • DE

C0603C911F5GACTU

Part No C0603C911F5GACTU
Manufacturer Kemet
Catalog Ceramic Capacitors
Description Multilayer Ceramic Capacitor, 910 pF, 50 V, ± 1%, C0G (NP0), 0603 [1608 Metric]
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 910 pF
Case / Package 0603
Case Code (Imperial) 0603
Case Code (Metric) 1608
Dielectric C0G
Dielectric Material Ceramic
Dissipation Factor 0.1 %
Height 800 µm
Lead Free Lead Free
Lead Pitch 700 µm
Length 1.6 mm
Material Ceramic
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
RoHS Compliant
Schedule B 8532240020, 8532240020
Temperature Coefficient 30 ppm/°C
Termination SMD/SMT
Thickness 863.6 µm
Tolerance 1 %
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Width 787.4 µm
Win Source Part Number 1129827-C0603C911F5GACTU
Categories Ceramic Capacitors
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian C0603C911F5GACTU CAD Model

Description

The C0603C911F5GACTU is a ceramic capacitor manufactured by Kemet. Ceramic capacitors are widely used passive components in electronic circuits for energy storage, filtering, and decoupling. The alphanumeric code provides specific details about the capacitor's size, capacitance, voltage rating, temperature coefficient, and packaging.

Applications:

  • Bypass Capacitors: Decoupling power supply lines to reduce noise and voltage fluctuations.
  • Filtering Capacitors: Smoothing out voltage signals in analog circuits.
  • Timing Circuits: Used in oscillators and other timing-sensitive applications.
  • Energy Storage: Storing electrical energy in various electronic devices.
  • Resonant Circuits: Forming resonant circuits in RF and wireless applications.

Features:

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Small Size: The '0603' designation indicates a compact 0.06 inch x 0.03 inch package size.
  • High Capacitance Value: The '911' likely represents a capacitance value of 910 pF (picofarads).
  • High Voltage Rating: The 'F5G' likely represents a voltage rating of 50V.
  • COG (NP0) Dielectric: Provides stable capacitance over temperature and voltage variations.

Benefits:

  • Compact Size: Allows for high-density circuit designs.
  • Stable Performance: Maintains consistent capacitance over a wide range of operating conditions.
  • Reliable Operation: Ceramic construction ensures long-term reliability.
  • Easy Assembly: SMT package simplifies automated assembly.

Technical Specifications:

  • Capacitance: 910 pF (Assumed based on code)
  • Voltage Rating: 50V (Assumed based on code)
  • Tolerance: Usually +/- 1%. Need to confirm with datasheet
  • Temperature Coefficient: COG (NP0) - Very Stable
  • Operating Temperature Range: -55°C to +125°C (Typical for COG Dielectric)
  • Package Size: 0603 (0.06 inch x 0.03 inch)

The 'ACTU' suffix usually indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 22UF 10V X5R 0805
Lowest to $0.0644
Kemet
2200 pF ±2% 100V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Need more? Email Us
Kemet
1 µF ±10% 250V Ceramic Capacitor X7R 2225 (5763 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1007 $60.5385
130+ $0.9032 $117.4160
200+ $0.8755 $175.1000
275+ $0.8478 $233.1450
355+ $0.8189 $290.7095
475+ $0.7346 $348.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,188 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess