The Z02W6.8V-Y-RTK is a Zener diode manufactured by KEC. Zener diodes are used to maintain a constant voltage in a circuit. They operate by allowing current to flow in the reverse direction when the voltage reaches the Zener voltage (in this case, 6.8V).
Applications
- Voltage regulation in power supplies
- Overvoltage protection for sensitive electronic components
- Clipping circuits to limit voltage levels
- Voltage referencing in measurement circuits
- Surge protection in data and signal lines
Features
- Zener Voltage: 6.8V
- Low reverse leakage current
- High surge current capability
- Surface mount package (SMD)
- Precise voltage regulation
Benefits
- Provides a stable and reliable voltage source for sensitive circuits.
- Protects downstream components from voltage spikes and surges.
- Simplifies circuit design by providing a readily available voltage reference.
- Reduces the risk of component failure due to overvoltage conditions.
- Enables compact and efficient circuit designs due to the small SMD package.
Additional Details
The Z02W6.8V-Y-RTK is designed for surface mount applications. The 'Y' in the part number probably indicates a specific packaging option, and 'RTK' likely denotes the reel type. Consult the manufacturer's datasheet for detailed specifications, including power dissipation, operating temperature range, and soldering guidelines. Proper heat dissipation is crucial for reliable operation, especially at higher power levels.