EN
  • EN
  • DE

PG05GBUSV-RTK

Part No PG05GBUSV-RTK
Manufacturer KEC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KEC
Win Source Part Number 273547-PG05GBUSV-RTK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG05GBUSV-RTK CAD Model

Description

The PG05GBUSV-RTK is a product manufactured by KEC. In the absence of a datasheet, providing a fully detailed description is not possible. However, we can infer certain aspects based on the naming convention and similar KEC products.

The 'PG05' prefix strongly suggests this component belongs to a power management IC family from KEC. The 'GBUSV' portion likely specifies particular features or functionalities within that series. The 'RTK' suffix most likely designates a Real-Time Clock integration, a packaging option, or a production process variant.

Potential Applications:

  • Real-Time Clock Applications: Likely suitable for systems requiring accurate timekeeping.
  • Embedded Systems: Could be used in embedded systems requiring efficient power management.
  • Data Logging: Possibly used in data loggers where time-stamping is essential.
  • Industrial Control: May be found in industrial control systems that need precise timing.

Possible Features:

  • Integrated Real-Time Clock (RTC): Provides accurate timekeeping.
  • Low Power Consumption: Designed for low-power operation to conserve energy.
  • Battery Backup: Allows the RTC to continue running even when the main power is off.
  • Wide Operating Voltage Range: Operates reliably over a wide range of input voltages.
  • Over-Temperature Protection: Protects against damage from overheating.

Potential Benefits:

  • Accurate Timekeeping: Provides accurate time information for various applications.
  • Long Battery Life: Extends battery life in battery-powered applications.
  • Reliable Operation: Provides a stable and reliable power supply.
  • Reduced Component Count: Integrates multiple functions into a single chip.

Without a datasheet, key technical specifications, such as RTC accuracy, battery backup current, operating temperature range, and specific voltage levels, cannot be determined. The exact meaning of 'GBUSV' and specific details about the 'RTK' implementation require dedicated product documentation.

You May Also Be Interested in

Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NXP / Nexperia
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7436 $58.4616
15+ $7.9949 $119.9235
23+ $7.7454 $178.1442
31+ $7.4948 $232.3388
40+ $7.2453 $289.8120
54+ $6.4957 $350.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess