EN
  • EN
  • DE

KPC817S-C

Part No KPC817S-C
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826951-KPC817S-C
Ultra Librarian 3D Model Ultra Librarian KPC817S-C CAD Model

Description

The KPC817S-C is a single-channel phototransistor optocoupler manufactured by KEC. It consists of an infrared emitting diode optically coupled to a phototransistor. This device is designed for electrical isolation in various applications, providing a safe and reliable barrier between circuits with different voltage levels.

Applications

  • Industrial Control Systems
  • Signal Transmission between circuits of different potentials
  • Microcontroller Input Isolation
  • Power Supply Isolation
  • Noise Suppression in Digital Circuits

Features

  • High Isolation Voltage: Provides high electrical isolation between input and output.
  • Compact Package: Space-saving design for high-density applications.
  • CTR (Current Transfer Ratio): Offers a specified current transfer ratio. The 'C' variant typically indicates a higher CTR compared to other grades.
  • High Collector-Emitter Voltage: Supports high voltage applications.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits

  • Electrical Isolation: Provides a safe and reliable barrier between circuits.
  • Noise Immunity: Reduces noise and interference in digital circuits.
  • Compact Design: Saves space in densely populated circuit boards.
  • Ease of Use: Simple design and operation.
  • Higher CTR: The 'C' variant provides a higher current transfer ratio, potentially simplifying circuit design and improving performance in certain applications.
  • Compliance: RoHS compliant for environmental safety.

Additional Details

The KPC817S-C is typically used to isolate sensitive electronic components from high-voltage or noisy environments. It is commonly found in industrial control systems, where it protects microcontrollers and other digital circuits from damage. The optocoupler is available in a standard DIP-4 package, making it easy to integrate into various circuit designs. The CTR, collector-emitter voltage, and isolation voltage are important parameters to consider when selecting an optocoupler for a specific application. The KPC817S-C offers a higher CTR compared to other grades of the KPC817S series, which can be advantageous in applications where a higher signal transfer efficiency is required. These parameters are detailed in the product datasheet provided by KEC.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess