EN
  • EN
  • DE

KIA1117F25-TRF/P

Part No KIA1117F25-TRF/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826814-KIA1117F25-TRF/P
Ultra Librarian 3D Model Ultra Librarian KIA1117F25-TRF/P CAD Model

Description

The KEC KIA1117F25-TRF/P is a low dropout (LDO) voltage regulator with a fixed output voltage of 2.5V. It is designed to provide a stable and regulated voltage supply for various electronic circuits and devices, even when the input voltage is only slightly higher than the output voltage.

Applications:

  • Microcontroller Power Supplies
  • Portable Devices
  • Battery-Powered Equipment
  • Post-Regulation for Switching Power Supplies
  • Noise-Sensitive Circuits

Features:

  • Low Dropout Voltage: Ensures regulation with minimal input-output voltage difference.
  • Fixed Output Voltage: 2.5V
  • High Output Current Capability: Suitable for powering a variety of loads.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the regulator from overheating.

Benefits:

  • Stable and regulated 2.5V supply for sensitive electronic components.
  • Efficient power conversion, minimizing power loss and heat generation.
  • Protection against overcurrent and overtemperature conditions, enhancing system reliability.
  • Suitable for use in battery-powered devices due to low dropout voltage.

Additional Details:

The KIA1117F25-TRF/P LDO regulator operates with a low dropout voltage, allowing it to maintain a stable output voltage even when the input voltage is close to 2.5V. It provides a fixed output voltage of 2.5V and can supply a certain amount of output current, depending on the specific part number and operating conditions. The regulator is equipped with overcurrent protection, which limits the output current in case of a short circuit or overload condition. It also has thermal shutdown protection, which turns off the regulator if it overheats, preventing damage to the regulator and the surrounding components. The 'TRF/P' suffix generally refers to the specific packaging and tape/reel configuration for automated assembly. This regulator is commonly used in applications where a stable and regulated 2.5V supply is required, such as in microcontroller circuits, portable devices, and battery-powered equipment.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess