EN
  • EN
  • DE

KHB7D5N60F1-U/P

Part No KHB7D5N60F1-U/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826808-KHB7D5N60F1-U/P
Ultra Librarian 3D Model Ultra Librarian KHB7D5N60F1-U/P CAD Model

Description

The KHB7D5N60F1-U/P is a high-voltage power MOSFET from KEC (Korea Electronics Co., Ltd.). It's specifically designed for switching applications in power supplies, DC-DC converters, and other power electronics systems.

Applications:

  • Switching Power Supplies: Functions as the primary switching element for regulating voltage in power supplies.
  • DC-DC Converters: Used in converting DC voltage levels in a wide range of electronic devices.
  • Motor Control Circuits: Used in controlling the speed and torque of motors in appliances and industrial equipment.
  • LED Lighting: Drives LEDs in lighting applications by controlling current flow.
  • Inverters: Converts DC power from batteries or solar panels to AC power.

Features:

  • High Voltage Capability: Rated for 600V, suitable for high voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency in power conversion.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits, reducing switching losses.
  • Avalanche Rated: Provides robustness against transient voltage spikes and overvoltage conditions.
  • High Ruggedness: Ensures reliable performance in harsh environments and demanding applications.

Benefits:

  • High Efficiency: Low RDS(on) reduces conduction losses, leading to improved efficiency in power systems.
  • Improved Reliability: Avalanche rating and ruggedness provide enhanced stability under stress conditions.
  • Reduced Heat Generation: Lower power dissipation minimizes heat, simplifying thermal management.
  • Compact and Lightweight: Enables smaller and lighter power supply designs, saving space and weight.
  • Cost-Effective Solution: Offers an optimal balance of performance, reliability, and cost for various power applications.

Technical Specifications:

Based on available data, the KHB7D5N60F1 typically features a drain-source voltage (VDS) of 600V, a continuous drain current (ID) of approximately 7.5A, and a typical RDS(on) of around 1.2 Ohms. The gate charge (Qg) is approximately 15nC, and it comes in a TO-220F package. As always, it's crucial to refer to the manufacturer's datasheet for the most accurate and up-to-date specifications.

You May Also Be Interested in

Omron
WALDEMANN LIGHTING
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess