The DSX630G 25.00MHZ is a crystal oscillator manufactured by KDS. This component is designed to provide a highly stable and accurate clock signal at a frequency of 25.00 MHz. Crystal oscillators are crucial for timing and synchronization in a wide variety of electronic devices.
Applications
- Microprocessors and microcontrollers
- Communication systems (e.g., Ethernet, USB)
- Real-time clocks (RTCs)
- Test and measurement equipment
- Industrial control systems
Features
- Precise frequency output of 25.00 MHz
- High frequency stability
- Low jitter
- Surface mount device (SMD) package
- RoHS compliant
Benefits
- Ensures reliable and accurate timing for critical applications
- Reduces timing errors and signal distortion
- Minimizes electromagnetic interference (EMI)
- Easy integration into modern circuit board designs
- Complies with environmental regulations
Additional Details
The DSX630G 25.00MHZ typically requires a supply voltage of 3.3V or 5V, but the specific voltage should be verified in the datasheet. It is designed for surface mount technology (SMT) assembly. Its operating temperature range is typically between -40°C to +85°C, but this should be confirmed in the datasheet. The oscillator's stability is typically specified in parts per million (ppm) over the operating temperature range, a critical parameter for applications requiring high accuracy. Crystal oscillators are preferred for their excellent frequency stability compared to other types of oscillators. Always refer to the official datasheet for precise electrical characteristics, mechanical dimensions, and handling precautions.