The RD21F223Z500B5 is a chip resistor manufactured by Kamaya Inc. It is designed for general-purpose applications in electronic circuits. This thick film chip resistor offers stability and reliability in a compact surface mount package.
Applications
- General electronic circuits
- Consumer electronics
- Industrial equipment
- Automotive applications
- Power supplies
Features
- Compact size
- Thick film technology
- High stability
- Surface mount device (SMD)
- RoHS compliant
Benefits
- Space-saving design for high-density circuit boards
- Reliable performance in various operating conditions
- Easy to assemble using standard reflow soldering techniques
- Consistent electrical characteristics
- Reduces overall system cost
Technical Specifications
The RD21F223Z500B5 resistor has a resistance value of 22kΩ with a tolerance of ±5%. The power rating is typically 1/16W. The operating temperature range is typically -55°C to +155°C. It comes in a standard EIA size code. This resistor adheres to industry standards for SMD resistors, ensuring compatibility with automated assembly processes. The termination finish is designed for optimal solderability. It is suitable for use in circuits requiring precise and stable resistance values.