EN
  • EN
  • DE

JUNIPER EX-SFP-10GE-SR - Juniper EX 10GBase-SR SFP+ Transceiver,

Part No JUNIPER EX-SFP-10GE-SR - Juniper EX 10GBase-SR SFP+ Transceiver,
Manufacturer Juniper Networks
Catalog Sfp
Description Juniper EX-SFP-10GE-SR. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1424102-JUNIPER EX-SFP-10GE-SR - Juniper EX 10GBase-SR SFP+ Transceiver,
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER EX-SFP-10GE-SR - Juniper EX 10GBase-SR SFP+ Transceiver, CAD Model

Description

The JUNIPER EX-SFP-10GE-SR is a high-performance SFP+ transceiver designed for short-range optical communication, perfect for high-speed data transmissions within data centers and interconnected enterprise networks. Providing a 10Gbps data rate, this transceiver is an essential component for networks requiring high bandwidth and low latency. Compatible with the 10GBase-SR standard, it supports multimode fiber connections over a typical distance of up to 300 meters, making it ideal for spanning across large data centers or connecting multiple buildings within a campus setting. Built with quality and performance in mind, the JUNIPER EX-SFP-10GE-SR showcases Juniper's commitment to networking excellence. It features a duplex LC connector and operates over the 850nm wavelength, ensuring compatibility with a wide range of multimode fiber infrastructures. This transceiver's design focuses on ease of use and reliability, offering hot-swappable capabilities that minimize downtime and ensure seamless network upgrades or expansions. The EX-SFP-10GE-SR is tailored for Juniper's EX Series Ethernet Switches but exhibits broad compatibility with other Juniper equipment, ensuring a perfect fit for various networking environments. Its low power consumption enhances the overall energy efficiency of the network, reducing operational costs while maintaining optimal performance. The Juniper EX-SFP-10GE-SR embodies the latest advancements in optical technology, offering a cost-effective, reliable solution for extending the reach and capacity of high-speed networks.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU EMLLP32-SW-OPT-1 - SFP+ Optical Module (32 GB)
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F3986-E3. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+
Need more? Email Us
Fujitsu Electronics America, Inc.
8Gb SFP+ SW Optical Transceiver
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU QLOQL45611HLCU - Single Port QL45611 100GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU E10070HL - SFP RJ45 1000 Mbit/s
Need more? Email Us
Fujitsu Electronics America, Inc.
SFP28 25G MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu SFP+ MMF
Need more? Email Us
Fujitsu Electronics America, Inc.
10GbE SR SFP+ transceiver
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess