The S08B-PASK-2(LF)(SN) (P) is an 8-position connector manufactured by JST Sales America Inc. It is part of JST's PASK series of connectors, known for their reliability and compact design. These connectors are commonly used for board-to-wire connections in a variety of electronic applications.
Applications
- Consumer electronics
- Industrial equipment
- Medical devices
- Automotive electronics
- Data and telecommunications equipment
Features
- 8 positions
- Board-to-wire connection
- Compact design
- Secure locking mechanism
- RoHS compliant (LF = Lead Free)
- Tin-plated contacts (SN = Tin Plating)
Benefits
- Provides a reliable and secure electrical connection
- Saves space on the PCB due to its compact size
- Prevents accidental disconnection with its locking mechanism
- Meets environmental regulations with its RoHS compliance
- Ensures good conductivity and corrosion resistance with tin-plated contacts
- Allows for easy and efficient wire termination
Additional Details
The S08B-PASK-2(LF)(SN) (P) connector typically features a pitch of 2.0mm or similar, depending on the specific configuration. It's designed to accommodate a range of wire gauges, typically from AWG 22 to AWG 28. The housing material is usually made of a durable plastic such as nylon or PBT, offering good insulation and mechanical strength. The connector is polarized to prevent incorrect mating. The (P) designation usually refers to a specific packaging or manufacturing process. The current rating is typically around 2A to 3A per contact. The voltage rating is generally in the range of 100V to 250V. Mating housings and crimp terminals are available separately to complete the connection. Detailed specifications, including dimensions, material properties, and electrical characteristics, can be found in the JST product datasheet.