EN
  • EN
  • DE

PHR-4

Part No PHR-4
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HOUSING PH 4POS 2MM WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST Sales America Inc.
Standard Package 1000
Category Connectors Interconnects
Family Rectangular Connectors - Housings
Series PH
Packaging Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 4
Pitch 0.079" (2.00mm)
Number of Rows 1
Mounting Style Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Detent Lock
Color Natural
Note Contacts Not Provided
Catalog PH Series
Mating Products 455-1721 - CONN HEADER PH SIDE 4POS 2MM 455-1706 - CONN HEADER PH TOP 4POS 2MM 455-1751-2 - CONN HEADER PH SIDE 4POS 2MM SMD 455-1751-1 - CONN HEADER PH SIDE 4POS 2MM SMD 455-1751-6 - CONN HEADER PH SIDE 4POS 2MM SMD 455-1736-2 - CONN HEADER PH TOP 4POS 2MM SMD 455-1736-1 - CONN HEADER PH TOP 4POS 2MM SMD 455-1736-6 - CONN HEADER PH TOP 4POS 2MM SMD 455-2873-2 - CONN HEADER PH TOP 4POS 2MM SMD 455-2873-1 - CONN HEADER PH TOP 4POS 2MM SMD 455-2873-6 - CONN HEADER PH TOP 4POS 2MM SMD B4B-PH-K(LF)(SN) - CONN HEADER PH TOP 4POS 2MM B4B-PH-K-R(LF)(SN) - CONN HDR PH TOP 4POS 2MM B4B-PH-K-K(LF)(SN) - CONN HDR PH TOP 4POS 2MM BLACK 455-1263 - CONN HEADER PH SIDE 4POS 2MM 455-1279 - CONN HEADER PH TOP 4POS 2MM 455-1333-2 - CONN HEADER PH SIDE 4POS 2MM SMD 455-1333-1 - CONN HEADER PH SIDE 4POS 2MM SMD 455-1315-2 - CONN HEADER PH TOP 4POS 2MM SMD 455-1315-1 - CONN HEADER PH TOP 4POS 2MM SMD B4B-PH-K-R - CONN HDR PH TOP 4POS 2MM
Win Source Part Number 042121-PHR-4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHR-4 CAD Model

Description

The JST Sales America Inc. 042121-PHR-4 is a 4-position rectangular connector housing that is designed for use in a wide range of electronic applications.

  • Positions: 4
  • Series: PH
  • Pitch: 0.079 inches
  • Packaging: Bulk
  • Color: Natural
  • Type: Receptacle
  • Gender: Female socket contacts
  • Fastening Type: Detent lock
  • Contact Termination: Crimp
  • Contacts: Supplied without contacts
  • Mating Products: 455-1721, 455-1706, 455-1751-2, 455-1751-1, 455-1751-6, 455-1736-2, 455-1736-1, 455-1736-6, 455-2873-2, 455-2873-1, 455-2873-6, B4B-PH-K(LF)(SN), B4B-PH-K-R(LF)(SN), B4B-PH-K-K(LF)(SN), 455-1263, 455-1279, 455-1333-2, 455-1333-1, 455-1315-2, 455-1315-1, and B4B-PH-K-R

You May Also Be Interested in

Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
47080-4001 Molex I/O Connectors SATA SYSTEM PLUG R/A SMT TYPE datasheet, inventory, & pricing.
Lowest to $0.5530
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4,350+ $0.0115 $50.0250
10,530+ $0.0095 $100.0350
16,305+ $0.0092 $150.0060
22,475+ $0.0089 $200.0275
29,070+ $0.0086 $250.0020
38,965+ $0.0077 $300.0305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 279,000 pieces
MOQ: 4350 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess