EN
  • EN
  • DE

23FMN-SMT-A-TF

Part No 23FMN-SMT-A-TF
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC TOP 23POS 1.00MM R/A / 23 Position FFC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Manufacturer JST Sales America Inc.
Packaging Reel - TR
Product Status Obsolete
Flat Flex Type FFC
Mounting Surface Mount, Right Angle
Connector/Contact Type Contacts, Top
Number of Positions 23
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.118" (3.00mm)
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Housing Color Black
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Standard Package 2,000
Win Source Part Number 1333263-23FMN-SMT-A-TF
Ultra Librarian 3D Model Ultra Librarian 23FMN-SMT-A-TF CAD Model

Description

The JST Sales America Inc. 1333263-23FMN-SMT-A-TF is a low insertion force (LIF) FFC/FPC connector assembly designed for use in a variety of applications.

  • Positions: 23
  • Pitch: 1.00mm
  • Cable End Type: Straight
  • Mounting: Surface mount, right angle
  • Connector Contacts: Top contacts
  • Contact Material: Phosphor bronze
  • Contact Finish: Tin
  • Housing Material: Polyamide (PA6T) and nylon 6T
  • Flammability Rating: UL94 V-0
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Temperature Range: -25°C to 85°C
  • Packaging: Reel
  • Standard Package: 2,000 units
  • Status: Obsolete
  • RoHS: Non-compliant

You May Also Be Interested in

Molex, LLC
51281-0598 Molex FFC & FPC Connectors 0.50mm P Easy-On FFC/FPC Conn Surface Mnt RA 1.20mm Mated Hgt 5CKT datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
FFC/FPC Connector 14 Position 1mm Pitch Top Contact Surface Mount, Right Angle
Lowest to $0.4657
Molex, LLC
52271-1169 Molex FFC & FPC Connectors 1.0 FPC CONN ZIF SMT R/A 11C BOTTOM CON datasheet, inventory, & pricing.
Lowest to $2.6195
KEL Corporation
SMD,P=0.4mm FFC, FPC (Flat Flexible) Connector Housings RoHS
Lowest to $1.4553
Molex, LLC
505110-0692 Molex FFC & FPC Connectors 0.5 FPC ZIF BTM CONT EMBT PKG 6Ckt datasheet, inventory, & pricing.
Lowest to $0.1456
Molex, LLC
505110-4091 Molex FFC & FPC Connectors 0.5 FPC EASYON BTM CONT RA 40CKT ZIF datasheet, inventory, & pricing.
Lowest to $0.2765
Molex, LLC
52806-3010 Molex FFC & FPC Connectors 1MM FFC/FPC CONN 30CK datasheet, inventory, & pricing.
Lowest to $1.1193
Molex, LLC
52610-0572 Molex FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 5Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
52207-1160 Molex FFC & FPC Connectors 1.0 FPC ZIFSMTHsgAss sgAssy11CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.6403

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess