EN
  • EN
  • DE

EHR-3

Part No EHR-3
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr JST Sales America Inc.
Series EH
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 3
Pitch 0.098" (2.50mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Color Natural
Note Contacts Not Included
Base Product Number EHR
Other Names 455-1001,EHR-3(L),EHR3,(D)EHR-3(L)(PP),455-(D)EHR-3(L)(PP),(W)EHR-3,455-(D)EHR-3(L)(PP),(D)EHR-3(PP)
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Win Source Part Number 1285305-EHR-3
Ultra Librarian 3D Model Ultra Librarian EHR-3 CAD Model

Description

The EHR-3 is a 3-position crimp-style housing from the EHR series manufactured by JST Sales America Inc. This housing is designed to be used with crimp contacts to create a reliable wire-to-board or wire-to-wire connection. The EHR series is known for its compact size and secure locking mechanism, making it suitable for a variety of applications where space is limited and a secure connection is critical.

Applications

  • Consumer Electronics: Used in various consumer electronics products, such as televisions, audio equipment, and home appliances, for internal wiring and connections.
  • Industrial Equipment: Employed in industrial machinery and control systems for signal and power connections.
  • Automotive Industry: Found in automotive electronics for connecting sensors, actuators, and other components.
  • Medical Devices: Utilized in medical equipment for reliable and secure connections in critical applications.
  • Robotics: Used in robotics applications for connecting various electronic components and sensors.

Features

  • Compact Size: Offers a compact design for use in applications where space is limited.
  • Secure Locking Mechanism: Features a reliable locking mechanism to prevent accidental disconnection.
  • Crimp-Style Connection: Designed for use with crimp contacts, providing a secure and gas-tight connection.
  • Durable Material: Constructed from high-quality materials for long-lasting performance and durability.
  • Easy to Use: Simple and easy to assemble with standard crimping tools.

Benefits

  • Reliable Connection: Provides a secure and reliable electrical connection, ensuring consistent performance.
  • Space-Saving Design: Compact size allows for use in tight spaces, maximizing design flexibility.
  • Prevents Disconnections: Secure locking mechanism prevents accidental disconnections, ensuring uninterrupted operation.
  • Durable and Long-Lasting: High-quality materials ensure long-lasting performance and resistance to environmental factors.
  • Easy Assembly: Simple design and compatibility with standard crimping tools make assembly quick and easy.

Additional Details

The EHR-3 housing is designed to accept crimp contacts from the same series. The contacts are crimped onto the wires and then inserted into the housing, creating a secure and reliable connection. The housing features a locking mechanism that engages with the mating connector, preventing accidental disconnections. The housing is typically made of a durable plastic material that is resistant to heat and chemicals. The specific dimensions and electrical specifications of the EHR-3 housing can be found in the manufacturer's datasheet. It is important to use the correct crimping tools and follow the manufacturer's instructions for proper assembly. The EHR series is a popular choice for a wide range of applications due to its compact size, secure locking mechanism, and reliable performance.

The crimp contacts used with the EHR-3 housing are available in various wire gauges to accommodate different current requirements. The housing is also available in different colors for easy identification. JST is a well-known manufacturer of high-quality connectors, and the EHR series is a testament to their commitment to providing reliable and innovative connection solutions.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 2.54mm Pitch
Lowest to $0.1310
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,060+ $0.0243 $50.0580
5,030+ $0.0199 $100.0970
7,775+ $0.0193 $150.0575
10,700+ $0.0187 $200.0900
13,815+ $0.0181 $250.0515
18,520+ $0.0162 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,760 pieces
MOQ: 2060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess