The BM07B-SRSS-G-TBT(LF)(SN) is a 7-position, 1mm pitch, SMT top entry header from JST's SR series. This connector is designed for board-to-board or board-to-wire connections where space is limited and a reliable connection is needed.
Applications
- Compact electronic devices.
- Consumer electronics (e.g., digital cameras, smartphones).
- Industrial control equipment.
- Medical devices.
- Automotive electronics.
Features
- 1mm pitch for high-density mounting.
- 7 contacts.
- Surface mount (SMT) configuration for automated assembly.
- Top entry orientation.
- RoHS compliant, lead-free construction.
Benefits
- Enables compact designs due to its small size and fine pitch.
- Facilitates efficient manufacturing processes through automated assembly.
- Provides a secure and reliable connection in demanding applications.
- Meets environmental regulations, ensuring compliance with global standards.
- Supports high-density board designs, maximizing space utilization.
Additional Details
The BM07B-SRSS-G-TBT(LF)(SN) connector is made of high-temperature thermoplastic, allowing it to withstand reflow soldering temperatures. The contacts are typically made of phosphor bronze or brass with tin plating for good conductivity and corrosion resistance. The connector is designed to mate with JST's corresponding SR series socket connectors. It has a rated current of approximately 1A per contact and a voltage rating of around 50V. The (LF)(SN) suffix indicates that the connector is lead-free and has a tin plating finish. Mating cycles are generally rated at 30. This connector is ideal for connecting small PCBs in tight spaces.