EN
  • EN
  • DE

BH08B-XASK(LF)(SN)

Part No BH08B-XASK(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049232-BH08B-XASK(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BH08B-XASK(LF)(SN) CAD Model

Description

The BH08B-XASK(LF)(SN) is an 8-position crimp-style housing manufactured by JST (Japan Solderless Terminal). It belongs to the XH series of connectors, which are well-regarded for their compact design, dependable performance, and user-friendly characteristics. These connectors are commonly utilized in a wide array of electronic devices to establish secure and effective wire-to-board connections.

Applications

  • Consumer Electronics: Televisions, DVD players, stereo systems.
  • Industrial Automation: Control systems, sensor interfaces, robotic equipment.
  • Office Equipment: Printers, copiers, fax machines.
  • Medical Instruments: Diagnostic tools, monitoring devices, therapeutic equipment.
  • Automotive Systems: Instrument panels, lighting controls, entertainment systems.

Features

  • 8 Positions: Provides connections for eight individual wires.
  • Crimp Termination: Wires are attached to the connector using crimping tools and terminals.
  • XH Series Compatibility: Part of the XH connector family, known for its reliability and widespread use.
  • Compact Footprint: Enables high-density mounting in applications where space is limited.
  • Polarized Housing: Ensures correct mating orientation to prevent accidental misconnections.
  • Lead-Free Construction: Compliant with RoHS standards, reducing environmental impact.

Benefits

  • Dependable Electrical Connection: Offers a secure and stable connection, resistant to vibration and environmental factors.
  • Simplified Assembly: Crimp termination allows for efficient and rapid assembly.
  • Wide Application Range: Suitable for a diverse range of electronic devices and applications.
  • Space-Saving Design: Compact size allows for miniaturization of electronic products.
  • Protection Against Misconnection: Polarized housing prevents incorrect mating, ensuring proper operation.
  • Environmentally Responsible: Lead-free construction aligns with environmental regulations and promotes sustainability.

Additional Details

The BH08B-XASK(LF)(SN) housing is specifically designed for use with corresponding JST crimp terminals that are compatible with the XH series. The designation (LF) indicates that the connector is lead-free, while (SN) signifies that the terminals have a tin plating. Using the appropriate crimping tools is essential to ensure a robust and reliable connection. Detailed specifications, including dimensions, materials, and compatible wire gauges, can be found in the JST XH series datasheet. This connector serves as a critical component for creating dependable wire-to-board connections across numerous electronic applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Right-Angle, 4 Circuits, Single Row, Friction Lock,...
Lowest to $0.1525
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Toko America Inc.
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2538 $50.7600
485+ $0.2082 $100.9770
745+ $0.2017 $150.2665
1,025+ $0.1952 $200.0800
1,325+ $0.1887 $250.0275
1,775+ $0.1692 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,619 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess