The B5PS-VH (LF)(SN) is a 5-position shrouded header from JST's VH series of wire-to-board connectors. These headers are designed for secure and reliable connections in various electronic applications requiring a robust and polarized connection.
Applications
- Power supplies.
- Industrial control equipment.
- Consumer electronics.
- Automotive electronics.
- Robotics and automation systems.
Features
- 5 positions for accepting crimp contacts.
- Shrouded design for protection and polarization.
- PA (Polyamide) housing material for durability and insulation.
- Positive locking mechanism for secure mating.
- RoHS compliant (LF = Lead-Free).
- Tin plating (SN) for improved solderability.
- Designed for wire-to-board connections.
- Through-hole mounting.
Benefits
- Reliable connection: The positive locking mechanism ensures a secure and stable connection, preventing accidental disconnections.
- Durable construction: The PA housing material provides excellent mechanical strength and electrical insulation for long-term reliability.
- Easy to use: Designed for simple mating and soldering, simplifying the assembly process.
- RoHS compliance: The lead-free construction makes it environmentally friendly.
- Polarization: The shrouded design prevents incorrect mating, protecting both the connector and the connected equipment.
- Robust design: Suitable for demanding applications requiring a reliable and durable connection.
Additional Details
The B5PS-VH (LF)(SN) header is designed to mate with JST's VH series housings and crimp contacts. The shrouded design provides additional protection to the contacts and ensures proper polarization. The (LF)(SN) designation indicates that the part is lead-free and features a tin plating. It is a through-hole component, requiring soldering to the PCB. Appropriate soldering techniques and equipment should be used to ensure a reliable connection. The voltage and current ratings are dependent on the chosen contacts and application requirements. Refer to the JST documentation for detailed specifications and recommended tooling. Ensure that the header is properly aligned and seated on the PCB before soldering.