EN
  • EN
  • DE

B24B-PADSS-1F(LF)(SN)

Part No B24B-PADSS-1F(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Headers & Wire Housings
Description B24B-PADSS-1F(LF)(SN) JST Commercial Headers & Wire Housings PAD HEADER (TOP) datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer JST
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Crimp Style
Number of Positions 24 Position
Pitch 2 mm (0.079 in)
Number of Rows 2 Row
Row Spacing 2 mm (0.079 in)
Mounting Style PCB Mount
Termination Style Solder Pin
Mounting Angle Straight
Contact Gender Pin (Male)
Contact Plating Tin
Series PAD
Application Wire-to-Board
Wire Gauge 28 AWG to 22 AWG
Minimum Operating Temperature - 25 C
Maximum Operating Temperature + 85 C
Brand JST Commercial
Current Rating 3 A
Housing Color Natural
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 150
Subcategory Headers & Wire Housings
Voltage Rating 250 VAC, 250 VDC
Ultra Librarian 3D Model Ultra Librarian B24B-PADSS-1F(LF)(SN) CAD Model

You May Also Be Interested in

JST Sales America Inc.
S18B-PHDSS-B(LF)(SN) JST Commercial Headers & Wire Housings PHD HEADER (SIDE) datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
87427-0602 Molex Headers & Wire Housings 6CKT WTB RA HDR datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
08-55-0110 Molex Headers & Wire Housings REELED TERMINALS Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0815
Molex, LLC
42820-3212 Molex Headers & Wire Housings MiniFit Sr HDR 062 Clip 3 Ckt Tin datasheet, inventory, & pricing.
Lowest to $12.9654
Molex, LLC
501645-2420 Molex Headers & Wire Housings IGRID 24P V HDR DUL ROW W/PCB LOC datasheet, inventory, & pricing.
Lowest to $0.4075
Molex, LLC
90131-0130 Molex Headers & Wire Housings 2.54MM CGRIDIII HDR 20P VERT DR TIN datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
501189-2010 Molex Headers & Wire Housings 20CKT WTB FM HOUSING DUAL ROW datasheet, inventory, & pricing.
Lowest to $0.2329
Molex, LLC
87427-1642 Molex Headers & Wire Housings HI-TEMP MINIFIT JR H -TEMP MINIFIT JR HD datasheet, inventory, & pricing.
Lowest to $4.2202
Molex, LLC
502386-0270 Molex Headers & Wire Housings 2P CLIKMATE RECPT RIGHT ANGLE TIN datasheet, inventory, & pricing.
Lowest to $0.6735

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess