EN
  • EN
  • DE

B12B-PADSS-1F(LF)(SN)

Part No B12B-PADSS-1F(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN HEADER VERT 12POS 2MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 33 Weeks
Features Connector Header Through Hole 12 position 0.079" (2.00mm)
Manufacturer JST Sales America Inc.
Series PAD
Package Bulk
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Family Name B12B-PAD
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number B12B-PADSS-1F(LF)(SN)-ND, Q5534293B, B12B-PADSS-1F(LF)(SN);-ND, 455-2943, B12B-PADSS-1F(LF)(SN);
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862917-B12B-PADSS-1F(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B12B-PADSS-1F(LF)(SN) CAD Model

Description

The Connector Header Through Hole 12 position 0.079" (2.00mm) is a part of the B12B-PAD series from JST Sales America Inc.

  • Series: B12B-PAD
  • Package: Bulk
  • Mounting: Through a hole
  • Operating Temperature Range: -25°C to 85°C
  • Family Name: B12B-PAD
  • ECCN: Included in the specification
  • HTSUS: Included in the specification
  • Supply and Demand Status: Limited
  • Quantity per Package: 300
  • MSL Level: 1
  • Estimated Production Lead Time: 33 weeks
  • Other Part Numbers: B12B-PADSS-1F(LF)(SN)-ND, Q5534293B, B12B-PADSS-1F(LF)(SN);-ND, 455-2943, B12B-PADSS-1F(LF)(SN);

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0578
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5162 $51.6200
240+ $0.4235 $101.6400
370+ $0.4103 $151.8110
505+ $0.3971 $200.5355
655+ $0.3838 $251.3890
875+ $0.3441 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,966 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess