EN
  • EN
  • DE

40RF-JMCS-G-1B-TF(N)(LF)(SN)

Part No 40RF-JMCS-G-1B-TF(N)(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Description CONN RCPT 40POS SMD GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JST Sales America Inc.
Packaging Reel
Connector Type Receptacle, Center Strip Contacts
Number of Positions 40
Pitch 0.020" (0.50mm)
Number of Rows 2
Mounting Style SMD
Features Board Guide, Solder Retention
Contact Finish Gold
Height Above Board 0.130" (3.30mm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 751359-40RF-JMCS-G-1B-TF(N)(LF)(SN)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 40RF-JMCS-G-1B-TF(N)(LF)(SN) CAD Model

Description

The 751359-40RF-JMCS-G-1B-TF(N)(LF)(SN) is a connector type receptacle with center strip contacts.

  • Number of Positions: 40
  • Pitch: 0.020" (0.50mm)
  • Mounting Style: SMD
  • Features: Board guide and solder retention
  • Contact Finish: Gold
  • Height Above Board: 0.130" (3.30mm)
  • Packaging: Reel
  • Popularity: Low
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Molex, LLC
CONN HEADER VERT 4POS 3MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $1.1437
Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5071 $50.1420
49+ $2.0572 $100.8028
76+ $1.9929 $151.4604
104+ $1.9286 $200.5744
135+ $1.8643 $251.6805
180+ $1.6714 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 763 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess