EN
  • EN
  • DE

39FX-RSM1-TB(LF)(SN)

Part No 39FX-RSM1-TB(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (0 - 9)
Description Conn Wire to Board SKT 39 POS 0.6mm Solder RA SMD Embossed T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Copper, Tin
Contact Resistance 50 mΩ
Depth 5.1 mm
Gender Female
Length 14.2 mm
Max Current Rating 200 mA
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 50 V
Min Operating Temperature -25 °C
Number of Pins 39
Number of Rows 1
Orientation Right Angle
Packaging Tape and Reel
Pitch 600 µm
RoHS Non-Compliant
Termination Solder
Win Source Part Number 972993-39FX-RSM1-TB(LF)(SN)
Categories OEM Parts(0-9)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 39FX-RSM1-TB(LF)(SN) CAD Model

Description

The JST Sales America Inc. 972993-39FX-RSM1-TB(LF)(SN) is a female connector that comes in a tape and reel package.

  • Pitch: 600μm
  • Number of Rows: 1
  • Win Source Part Number: 972993-39FX-RSM1-TB(LF)(SN)
  • Number of Pins: 39
  • Contact Plating: Copper, Tin
  • Contact Resistance: 50mΩ
  • Orientation: Right-Angle
  • Termination: Solder
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -25°C
  • Maximum Voltage Rating: 50V
  • Maximum Current Rating: 200mA
  • RoHS Compliant: Non-Compliant

You May Also Be Interested in

NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Song Chuan Precision Company
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess