EN
  • EN
  • DE

SBDF20200CT

Part No SBDF20200CT
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 975853-SBDF20200CT
Categories OEM Parts( S )
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SBDF20200CT CAD Model

Description

The SBDF20200CT is a Schottky Barrier Diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This diode is designed for high-speed switching applications requiring low forward voltage drop and fast reverse recovery time. It is suitable for use in power supplies, DC-DC converters, and other high-frequency circuits. The diode features a compact package and robust construction for reliable performance.

Applications

  • Switching power supplies: Rectification and freewheeling diodes.
  • DC-DC converters: Output rectification and synchronous rectification.
  • Reverse polarity protection: Preventing damage from incorrect polarity.
  • High-frequency circuits: Detection and mixing.
  • LED lighting: Protection and rectification.

Features

  • Voltage Rating: 200V (Volts).
  • Current rating: 20A (Amperes) continuous forward current.
  • Low forward voltage drop: Reduces power loss.
  • Fast reverse recovery time: Enables high-frequency operation.
  • Operating temperature range: typically -55°C to +150°C.
  • TO-220 or similar package: For easy mounting and heat dissipation.

Benefits

  • Efficient rectification: Reduces power losses in power supplies.
  • Fast switching: Enables high-frequency operation.
  • Reliable operation: Long lifespan and high stability.
  • Protection: Protects circuits from reverse polarity and voltage spikes.
  • Easy to use: Standard package for easy mounting and heat dissipation.

Additional Details

The SBDF20200CT Schottky Barrier Diode is constructed with a metal-semiconductor junction, resulting in a lower forward voltage drop compared to conventional silicon diodes. The reverse leakage current is specified in the datasheet, indicating the current that flows through the diode in the reverse direction. The thermal resistance from the junction to the case is an important parameter for heat management. The datasheet provides information on mounting and heat sinking recommendations. It is important to refer to the manufacturer's datasheet for precise specifications and application guidelines to ensure proper and reliable performance. The forward surge current rating is also specified. Always check the datasheet for the proper mounting torque for the package.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2182 $50.1860
560+ $0.1791 $100.2960
865+ $0.1735 $150.0775
1,195+ $0.1679 $200.6405
1,545+ $0.1623 $250.7535
2,065+ $0.1455 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess