EN
  • EN
  • DE

DTESD5V0LED02

Part No DTESD5V0LED02
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description Uni-direction ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1170401-DTESD5V0LED02
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DTESD5V0LED02 CAD Model

Description

The DTESD5V0LED02 is a Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This specific device is optimized for LED lighting applications, offering protection against electrical overstress events that can damage LEDs and associated circuitry.

Applications:

  • LED Lighting Fixtures: Protects LEDs in street lights, indoor lighting, and architectural lighting.
  • LED Backlighting: Safeguards LEDs used in LCD displays for TVs, monitors, and mobile devices.
  • Automotive Lighting: Protects LEDs in headlights, taillights, and interior lighting systems.
  • Outdoor LED Displays: Provides surge protection for LEDs in billboards and signage.
  • General Electronic Devices: Can be used to protect any circuit sensitive to voltage transients and ESD.

Features:

  • Low Clamping Voltage: Provides effective protection by clamping the voltage to a safe level during surge events.
  • Fast Response Time: Quickly responds to transient voltages, minimizing the risk of damage.
  • Low Capacitance: Minimizes signal distortion and insertion loss, particularly important in high-frequency circuits.
  • Small Package Size: Allows for compact designs and easy integration into existing circuits.
  • Unidirectional Protection: Provides protection against positive voltage transients.
  • RoHS Compliant: Complies with environmental regulations, ensuring the absence of hazardous substances.

Benefits:

  • Improved LED Reliability: Extends the lifespan of LEDs by protecting them from voltage surges.
  • Reduced Maintenance Costs: Minimizes failures and reduces the need for replacements, leading to lower maintenance expenses.
  • Enhanced System Protection: Protects entire circuits from damage caused by ESD and other transient voltage events.
  • Compliance with Safety Standards: Helps to meet regulatory requirements for surge protection.
  • Easy Implementation: Simple to integrate into existing designs with minimal impact on circuit performance.

Technical Specifications (Typical):

Breakdown Voltage: 5V (nominal)
Clamping Voltage: (Refer to the datasheet for specific clamping voltage values)
Capacitance: (Refer to the datasheet for specific capacitance values)
Package: SOD-323
Operating Temperature: -55°C to +125°C

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Vishay
Silicon Z-Diodes
Lowest to $0.3384
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5,000+ $0.0116 $58.0000
12,500+ $0.0092 $115.0000
18,750+ $0.0092 $172.5000
25,000+ $0.0092 $230.0000
35,715+ $0.0081 $289.2915
42,860+ $0.0081 $347.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,800 pieces
MOQ: 5000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess